TE Connectivity Connector Strain Relief 207774-3

Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 28.58 MM  [1.125 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 1-3/8-18 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 23 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 28.58 MM  [1.125 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 1-3/8-18 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 23 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 207774-3 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
207774-3
Connector Strain Relief 207774-3
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 28.58 MM  [1.125 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 1-3/8-18 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 23 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Thermoplastic

Dimensions


  • Compatible Cable Diameter Range : 28.58 MM  [1.125 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Thread Size : 1-3/8-18 UNEF-2B

Operation/Application


  • Compatible With Connector Shell Size : 23
  • Shielded : No

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Cable Clamp Kit

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Cable Gland (Clamp), Sz 23,thermoplastic; Connector Shell Size Amp Te Connectivity - 52K3515 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland (Clamp), Sz 23,thermoplastic; Connector Shell Size Amp Te Connectivity
52K3515
Cable Gland (Clamp), Sz 23,thermoplastic; Connector Shell Size Amp Te Connectivity 52K3515
CABLE GLAND (CLAMP), SZ 23,THERMOPLASTIC; Connector Shell Size:23; Cable Diameter Max:28.58mm; Strain Relief Material:Thermoplast ic; Product Range:CPC Series; For Use With:Circular Plastic Connectors; Cable Diameter:28.58mm RoHS Compliant: Yes

CABLE GLAND (CLAMP), SZ 23,THERMOPLASTIC; Connector Shell Size:23; Cable Diameter Max:28.58mm; Strain Relief Material:Thermoplastic; Product Range:CPC Series; For Use With:Circular Plastic Connectors; Cable Diameter:28.58mm RoHS Compliant: Yes

Supplier's Site
Circular Connector Clamp, Straight, Self-Centering, Cpc Series, 23, Thermoplastic, 28.58 Mm Rohs Compliant Amp Te Connectivity - 93K3076 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Clamp, Straight, Self-Centering, Cpc Series, 23, Thermoplastic, 28.58 Mm Rohs Compliant Amp Te Connectivity
93K3076
Circular Connector Clamp, Straight, Self-Centering, Cpc Series, 23, Thermoplastic, 28.58 Mm Rohs Compliant Amp Te Connectivity 93K3076
Circular Connector Clamp, Straight, Self-Centering, CPC Series, 23, Thermoplastic, 28.58 mm RoHS Compliant: Yes

Circular Connector Clamp, Straight, Self-Centering, CPC Series, 23, Thermoplastic, 28.58 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Strain Reliefs Strain Reliefs
Product Number 207774-3 52K3515
Product Name Connector Strain Relief Cable Gland (Clamp), Sz 23,thermoplastic; Connector Shell Size Amp Te Connectivity
Material Thermoplastic
Unlock Full Specs
to access all available technical data