TE Connectivity Connector Strain Relief 172455-2

Description
Configuration Features Number of Positions : 40 Mechanical Attachment Thread Size : 8-32 UNC-2A Product Type Features Strain Relief Accessory Type : Cable Bracket
Request a Quote
Description
Configuration Features Number of Positions : 40 Mechanical Attachment Thread Size : 8-32 UNC-2A Product Type Features Strain Relief Accessory Type : Cable Bracket
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 172455-2 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
172455-2
Connector Strain Relief 172455-2
Configuration Features Number of Positions : 40 Mechanical Attachment Thread Size : 8-32 UNC-2A Product Type Features Strain Relief Accessory Type : Cable Bracket

Configuration Features


  • Number of Positions : 40

Mechanical Attachment


  • Thread Size : 8-32 UNC-2A

Product Type Features


  • Strain Relief Accessory Type : Cable Bracket
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 172455-2
Product Name Connector Strain Relief
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5745833-7 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 1-5088450-0 - TE Connectivity
Specs
Material PVC
Length 2.32 inch (58.93 mm)
Operating Temperature -65 to 105 C (-85 to 221 F)
View Details
Connector Strain Relief - 3-747580-1 - TE Connectivity
Specs
Material Steel
Length 0.6248 inch (15.87 mm)
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details