TE Connectivity Strain Relief, 30Way, Thermoplastic; Accessory Type Amp Te Connectivity 1-499252-2.

Description
STRAIN RELIEF, 30WAY, THERMOPLASTIC; ACCESSORY TYPE:STRAIN RELIEF; FOR USE WITH:NOVO RECEPTACLES, ECONOLATCH RECEPTACLES; NO. OF POSITIONS:30POSITION S; STRAIN RELIEF MATERIAL:THERMOPLAST IC; PRODUCT RANGE:-; NO. OF CONTACTS:30CONTACTSR OHS COMPLIANT: YES
Datasheet
Description
STRAIN RELIEF, 30WAY, THERMOPLASTIC; ACCESSORY TYPE:STRAIN RELIEF; FOR USE WITH:NOVO RECEPTACLES, ECONOLATCH RECEPTACLES; NO. OF POSITIONS:30POSITION S; STRAIN RELIEF MATERIAL:THERMOPLAST IC; PRODUCT RANGE:-; NO. OF CONTACTS:30CONTACTSR OHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 30Way, Thermoplastic; Accessory Type Amp Te Connectivity - 28AC6464 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 30Way, Thermoplastic; Accessory Type Amp Te Connectivity
28AC6464
Strain Relief, 30Way, Thermoplastic; Accessory Type Amp Te Connectivity 28AC6464
STRAIN RELIEF, 30WAY, THERMOPLASTIC; ACCESSORY TYPE:STRAIN RELIEF; FOR USE WITH:NOVO RECEPTACLES, ECONOLATCH RECEPTACLES; NO. OF POSITIONS:30POSITION S; STRAIN RELIEF MATERIAL:THERMOPLAST IC; PRODUCT RANGE:-; NO. OF CONTACTS:30CONTACTSR OHS COMPLIANT: YES

STRAIN RELIEF, 30WAY, THERMOPLASTIC; ACCESSORY TYPE:STRAIN RELIEF; FOR USE WITH:NOVO RECEPTACLES, ECONOLATCH RECEPTACLES; NO. OF POSITIONS:30POSITIONS; STRAIN RELIEF MATERIAL:THERMOPLASTIC; PRODUCT RANGE:-; NO. OF CONTACTS:30CONTACTSROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 28AC6464
Product Name Strain Relief, 30Way, Thermoplastic; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 182652-1 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
EMI/RFI Proof Liquid Tight Strain Relief - 85824720 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.394 to 0.551 inch (10 to 14 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Cable Gland; Brass; 16 to 24 mm Diameter, Cord Range; Metric; M 32 x 1.5/29 - 70074642 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 1.260 inch (32 mm)
View Details