TE Connectivity Busbars & Terminals 1801614-4

Description
Contact Features Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Dimensions Compatible Insulation Diameter Range : 3 - 3.7 MM  [.118 - .145 INCH ] Wire Size (MMSQ) : 2.5 - 4 Wire Size Search (MMSQ) : 4 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operation/Applicatio n Vibration Class Level : 3G Product Type Features Connector & Contact Terminates To : Bus Bar Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Contact Features Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Dimensions Compatible Insulation Diameter Range : 3 - 3.7 MM  [.118 - .145 INCH ] Wire Size (MMSQ) : 2.5 - 4 Wire Size Search (MMSQ) : 4 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operation/Applicatio n Vibration Class Level : 3G Product Type Features Connector & Contact Terminates To : Bus Bar Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Busbars & Terminals - 1801614-4 - TE Connectivity
Berwyn, PA, United States
Busbars & Terminals
1801614-4
Busbars & Terminals 1801614-4
Contact Features Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Dimensions Compatible Insulation Diameter Range : 3 - 3.7 MM  [.118 - .145 INCH ] Wire Size (MMSQ) : 2.5 - 4 Wire Size Search (MMSQ) : 4 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operation/Applicatio n Vibration Class Level : 3G Product Type Features Connector & Contact Terminates To : Bus Bar Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Contact Features


  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]

Dimensions


  • Compatible Insulation Diameter Range : 3 - 3.7 MM  [.118 - .145 INCH ]
  • Wire Size (MMSQ) : 2.5 - 4
  • Wire Size Search (MMSQ) : 4

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12

Operation/Application


  • Vibration Class Level : 3G

Product Type Features


  • Connector & Contact Terminates To : Bus Bar

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Busbars and Busways
Product Number 1801614-4
Product Name Busbars & Terminals
Busbar Type Single Conductor
Unlock Full Specs
to access all available technical data

Similar Products

Busbars & Terminals - 1380004-1 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 33 amps
View Details
Busbars & Terminals - 880547-2 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 20 amps
View Details
Busbars & Terminals - 1989304-1 - TE Connectivity
Specs
Busbar Type Single Conductor
View Details