TE Connectivity
Busbars & Terminals
1599298-5
Description
Contact Features Interface Plating : Tin (Sn)
Dimensions Compatible Insulation Diameter Range : 3.1 - 4.2 MM [.122 - .165 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 13 Wire Size Search (MMSQ) : 2.5
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable
Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Email Supplier
Description
Contact Features Interface Plating : Tin (Sn)
Dimensions Compatible Insulation Diameter Range : 3.1 - 4.2 MM [.122 - .165 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 13 Wire Size Search (MMSQ) : 2.5
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable
Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Email Supplier
Suppliers
Contact Features Interface Plating : Tin (Sn)
Dimensions Compatible Insulation Diameter Range : 3.1 - 4.2 MM [.122 - .165 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 13 Wire Size Search (MMSQ) : 2.5
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable
Termination Features Termination Method to Wire & Cable : Crimp
Contact Features
- Interface Plating : Tin (Sn)
Dimensions
- Compatible Insulation Diameter Range : 3.1 - 4.2 MM [.122 - .165 INCH ]
- Wire Size (MMSQ) : 1 - 2.5
- Wire Size (AWG) : 17 - 13
- Wire Size Search (AWG) : 13
- Wire Size Search (MMSQ) : 2.5
Operation/Application
- Circuit Application : Signal
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
Termination Features
- Termination Method to Wire & Cable : Crimp
Buy Now
Technical Specifications
|
Product Category
|
Busbars and Busways |
|
Product Number
|
1599298-5 |
|
Product Name
|
Busbars & Terminals |
|
Busbar Type
|
Single Conductor
|
Unlock Full Specs
to access all available technical data
Similar Products
Busbar Type
Single Conductor
Amp Rating
33 amps
View Details
Busbar Type
Single Conductor
Amp Rating
120 amps
View Details
Busbar Type
Single Conductor
Amp Rating
30 amps
View Details
Busbar Type
Single Conductor
Amp Rating
20 amps
View Details