TE Connectivity Busbars & Terminals 1989860-2

Description
Contact Features Contact Current Rating (Max) (AMP) : 120 Interface Plating : Tin (Sn) Mating Tab Thickness : 1.8 MM  [.07 INCH ] Typical Current Rating (AMP) : 125 Dimensions Compatible Insulation Diameter Range : 8.5 - 11.5 MM  [.33 - .45 INCH ] Wire Size (MMSQ) : 25 - 35 Wire Size (AWG) : 3 - 1 Wire Size Search (AWG) : 2, 3 Wire Size Search (MMSQ) : 35, 25 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Number of Common Outputs : 1 Operation/Applicatio n Circuit Application : Power Vibration Class Level : 10G Other Terminal Transmits : 100+ A (Very High Power) Product Type Features Connector & Contact Terminates To : Wire & Cable Primary Locking Feature : Clean Body Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature (Max) : 110 DEGC , 80 DEGC , 85 DEGC , 100 DEGC , 120 DEGC , 105 DEGC , 90 DEGC  [194 DEGF , 176 DEGF , 212 DEGF , 185 DEGF , 221 DEGF , 257 DEGF , 248 DEGF , 230 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Current Rating (Max) (AMP) : 120 Interface Plating : Tin (Sn) Mating Tab Thickness : 1.8 MM  [.07 INCH ] Typical Current Rating (AMP) : 125 Dimensions Compatible Insulation Diameter Range : 8.5 - 11.5 MM  [.33 - .45 INCH ] Wire Size (MMSQ) : 25 - 35 Wire Size (AWG) : 3 - 1 Wire Size Search (AWG) : 2, 3 Wire Size Search (MMSQ) : 35, 25 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Number of Common Outputs : 1 Operation/Applicatio n Circuit Application : Power Vibration Class Level : 10G Other Terminal Transmits : 100+ A (Very High Power) Product Type Features Connector & Contact Terminates To : Wire & Cable Primary Locking Feature : Clean Body Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature (Max) : 110 DEGC , 80 DEGC , 85 DEGC , 100 DEGC , 120 DEGC , 105 DEGC , 90 DEGC  [194 DEGF , 176 DEGF , 212 DEGF , 185 DEGF , 221 DEGF , 257 DEGF , 248 DEGF , 230 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Busbars & Terminals - 1989860-2 - TE Connectivity
Berwyn, PA, United States
Busbars & Terminals
1989860-2
Busbars & Terminals 1989860-2
Contact Features Contact Current Rating (Max) (AMP) : 120 Interface Plating : Tin (Sn) Mating Tab Thickness : 1.8 MM  [.07 INCH ] Typical Current Rating (AMP) : 125 Dimensions Compatible Insulation Diameter Range : 8.5 - 11.5 MM  [.33 - .45 INCH ] Wire Size (MMSQ) : 25 - 35 Wire Size (AWG) : 3 - 1 Wire Size Search (AWG) : 2, 3 Wire Size Search (MMSQ) : 35, 25 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Number of Common Outputs : 1 Operation/Applicatio n Circuit Application : Power Vibration Class Level : 10G Other Terminal Transmits : 100+ A (Very High Power) Product Type Features Connector & Contact Terminates To : Wire & Cable Primary Locking Feature : Clean Body Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature (Max) : 110 DEGC , 80 DEGC , 85 DEGC , 100 DEGC , 120 DEGC , 105 DEGC , 90 DEGC  [194 DEGF , 176 DEGF , 212 DEGF , 185 DEGF , 221 DEGF , 257 DEGF , 248 DEGF , 230 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Contact Current Rating (Max) (AMP) : 120
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : 1.8 MM  [.07 INCH ]
  • Typical Current Rating (AMP) : 125

Dimensions


  • Compatible Insulation Diameter Range : 8.5 - 11.5 MM  [.33 - .45 INCH ]
  • Wire Size (MMSQ) : 25 - 35
  • Wire Size (AWG) : 3 - 1
  • Wire Size Search (AWG) : 2, 3
  • Wire Size Search (MMSQ) : 35, 25

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Number of Common Outputs : 1

Operation/Application


  • Circuit Application : Power
  • Vibration Class Level : 10G

Other


  • Terminal Transmits : 100+ A (Very High Power)

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Primary Locking Feature : Clean Body

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature (Max) : 110 DEGC , 80 DEGC , 85 DEGC , 100 DEGC , 120 DEGC , 105 DEGC , 90 DEGC  [194 DEGF , 176 DEGF , 212 DEGF , 185 DEGF , 221 DEGF , 257 DEGF , 248 DEGF , 230 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Busbars and Busways
Product Number 1989860-2
Product Name Busbars & Terminals
Busbar Type Single Conductor
Unlock Full Specs
to access all available technical data

Similar Products

Busbars & Terminals - 2050842-1 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 15 amps
View Details
Busbars & Terminals - 2-880492-2 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 28 amps
View Details
Busbars & Terminals - 1599560-1 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 18 amps
View Details
Busbars & Terminals - 1989304-1 - TE Connectivity
Specs
Busbar Type Single Conductor
View Details