TE Connectivity Busbars & Terminals 1989037-4

Description
Contact Features Contact Current Rating (Max) (AMP) : 25 Interface Plating : Tin (Sn) Dimensions Compatible Insulation Diameter Range : 3.4 - 3.8 MM  [.133 - .149 INCH ] Wire Size (MMSQ) : 4 Wire Size (AWG) : 11 Electrical Characteristics Number of Common Outputs : 5 Housing Features Centerline (Pitch) : 7 MM  [.275 INCH ] Other Terminal Transmits : 25 - 40 A (Power) Product Type Features Connector & Contact Terminates To : Bus Bar Primary Locking Feature : Locking Lance Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Description
Contact Features Contact Current Rating (Max) (AMP) : 25 Interface Plating : Tin (Sn) Dimensions Compatible Insulation Diameter Range : 3.4 - 3.8 MM  [.133 - .149 INCH ] Wire Size (MMSQ) : 4 Wire Size (AWG) : 11 Electrical Characteristics Number of Common Outputs : 5 Housing Features Centerline (Pitch) : 7 MM  [.275 INCH ] Other Terminal Transmits : 25 - 40 A (Power) Product Type Features Connector & Contact Terminates To : Bus Bar Primary Locking Feature : Locking Lance Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Busbars & Terminals - 1989037-4 - TE Connectivity
Berwyn, PA, United States
Busbars & Terminals
1989037-4
Busbars & Terminals 1989037-4
Contact Features Contact Current Rating (Max) (AMP) : 25 Interface Plating : Tin (Sn) Dimensions Compatible Insulation Diameter Range : 3.4 - 3.8 MM  [.133 - .149 INCH ] Wire Size (MMSQ) : 4 Wire Size (AWG) : 11 Electrical Characteristics Number of Common Outputs : 5 Housing Features Centerline (Pitch) : 7 MM  [.275 INCH ] Other Terminal Transmits : 25 - 40 A (Power) Product Type Features Connector & Contact Terminates To : Bus Bar Primary Locking Feature : Locking Lance Termination Features Termination Method to Wire & Cable : Crimp

Contact Features


  • Contact Current Rating (Max) (AMP) : 25
  • Interface Plating : Tin (Sn)

Dimensions


  • Compatible Insulation Diameter Range : 3.4 - 3.8 MM  [.133 - .149 INCH ]
  • Wire Size (MMSQ) : 4
  • Wire Size (AWG) : 11

Electrical Characteristics


  • Number of Common Outputs : 5

Housing Features


  • Centerline (Pitch) : 7 MM  [.275 INCH ]

Other


  • Terminal Transmits : 25 - 40 A (Power)

Product Type Features


  • Connector & Contact Terminates To : Bus Bar
  • Primary Locking Feature : Locking Lance

Termination Features


  • Termination Method to Wire & Cable : Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Busbars and Busways
Product Number 1989037-4
Product Name Busbars & Terminals
Busbar Type Single Conductor
Unlock Full Specs
to access all available technical data

Similar Products

Busbars & Terminals - 880548-2 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 33 amps
View Details
Busbars & Terminals - 1989938-2 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 120 amps
View Details
Busbars & Terminals - 1599298-1 - TE Connectivity
Specs
Busbar Type Single Conductor
View Details
Busbars & Terminals - 1801614-3 - TE Connectivity
Specs
Busbar Type Single Conductor
View Details