TE Connectivity High Speed Digital & Data Cable 158269-000

Description
Dimensions Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 125 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Dimensions Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 125 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 158269-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
158269-000
High Speed Digital & Data Cable 158269-000
Dimensions Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 125 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Dimensions


  • Wire Size (AWG) : 24

Electrical Characteristics


  • Impedance (OHM) : 125

Usage Conditions


  • Cable Type : Cheminax
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 158269-000
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 3-2322422-5 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 59.06 ft (180 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
High Speed Digital & Data Cable - 245967-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
High Speed Digital & Data Cable - 420111-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details
2 suppliers
RF Cable Assemblies - 2016694-2 - TE Connectivity
Specs
Application RF
Product Type SMA Jack
Cable Length 0.3281 ft (1 dm)
View Details
5 suppliers