TE Connectivity Modular Twisted Pair Cable Assemblies 3-2322422-5

Description
Body Features Cable Color : Blue Cable Flammability Rating : LSFRZH Conductor Material : Tinned Copper Strain Relief Type : Boot Dimensions Cable Construction : S/FTP Stranded Outside Cable Diameter : 6.5 MM  [.255 INCH ] Wire Size (AWG) : 22 Industry Standards IP Rating : IP67 Performance Category : Cat 5e Mechanical Attachment Mating Alignment : With Operation/Applicatio n Durability Rating (CYCLE) : 250 Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 18 M  [59.05 FT ] Packaging Features Packaging Method : Box Product Availability Applicable Region : Australia/New Zealand, Latin America, North America, EMEA, Asia Product Type Features Cable Assembly Category : Industry Standard Connector Type : Plug Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Cable Color : Blue Cable Flammability Rating : LSFRZH Conductor Material : Tinned Copper Strain Relief Type : Boot Dimensions Cable Construction : S/FTP Stranded Outside Cable Diameter : 6.5 MM  [.255 INCH ] Wire Size (AWG) : 22 Industry Standards IP Rating : IP67 Performance Category : Cat 5e Mechanical Attachment Mating Alignment : With Operation/Applicatio n Durability Rating (CYCLE) : 250 Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 18 M  [59.05 FT ] Packaging Features Packaging Method : Box Product Availability Applicable Region : Australia/New Zealand, Latin America, North America, EMEA, Asia Product Type Features Cable Assembly Category : Industry Standard Connector Type : Plug Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Sensor Cord, 4P M12 Plug-R/a Plug, 59.1 is designed for heavy industrial applications, featuring a ruggedized construction that can withstand severe shocks and vibrations in accordance with EN 61373 Cat1 Class B. It supports data transmission speeds of up to 10 Gb/s, making it suitable for high-speed networking needs. The cable assembly is pre-assembled to reduce installation time and includes a unique crimped cable strain relief that prevents conductor breakage and ensures a tamper-proof installation. This product is compliant with fire and smoke standards as per EN45545 HL3, allowing its use in public transportation and other environments where safety is a concern. The cable is available in lengths from 1m to 20m, with options for both CAT5e and CAT7 cables, providing flexibility for various project requirements. The operational temperature range is from -40°C to 85°C without a cable boot, and it features an IP67 rating for dust and water resistance.

Datasheet Summary
Powered by GS/AI

The Sensor Cord, 4P M12 Plug-R/a Plug, 59.1 is designed for heavy industrial applications, featuring a ruggedized construction that can withstand severe shocks and vibrations in accordance with EN 61373 Cat1 Class B. It supports data transmission speeds of up to 10 Gb/s, making it suitable for high-speed networking needs. The cable assembly is pre-assembled to reduce installation time and includes a unique crimped cable strain relief that prevents conductor breakage and ensures a tamper-proof installation. This product is compliant with fire and smoke standards as per EN45545 HL3, allowing its use in public transportation and other environments where safety is a concern. The cable is available in lengths from 1m to 20m, with options for both CAT5e and CAT7 cables, providing flexibility for various project requirements. The operational temperature range is from -40°C to 85°C without a cable boot, and it features an IP67 rating for dust and water resistance.

Suppliers

Company
Product
Description
Supplier Links
Modular Twisted Pair Cable Assemblies - 3-2322422-5 - TE Connectivity
Berwyn, PA, United States
Modular Twisted Pair Cable Assemblies
3-2322422-5
Modular Twisted Pair Cable Assemblies 3-2322422-5
Body Features Cable Color : Blue Cable Flammability Rating : LSFRZH Conductor Material : Tinned Copper Strain Relief Type : Boot Dimensions Cable Construction : S/FTP Stranded Outside Cable Diameter : 6.5 MM  [.255 INCH ] Wire Size (AWG) : 22 Industry Standards IP Rating : IP67 Performance Category : Cat 5e Mechanical Attachment Mating Alignment : With Operation/Applicatio n Durability Rating (CYCLE) : 250 Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 18 M  [59.05 FT ] Packaging Features Packaging Method : Box Product Availability Applicable Region : Australia/New Zealand, Latin America, North America, EMEA, Asia Product Type Features Cable Assembly Category : Industry Standard Connector Type : Plug Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Cable Color : Blue
  • Cable Flammability Rating : LSFRZH
  • Conductor Material : Tinned Copper
  • Strain Relief Type : Boot

Dimensions


  • Cable Construction : S/FTP Stranded
  • Outside Cable Diameter : 6.5 MM  [.255 INCH ]
  • Wire Size (AWG) : 22

Industry Standards


  • IP Rating : IP67
  • Performance Category : Cat 5e

Mechanical Attachment


  • Mating Alignment : With

Operation/Application


  • Durability Rating (CYCLE) : 250
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 18 M  [59.05 FT ]

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Australia/New Zealand, Latin America, North America, EMEA, Asia

Product Type Features


  • Cable Assembly Category : Industry Standard
  • Connector Type : Plug

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Circular Cable Assemblies - A141180-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A141180-ND
Circular Cable Assemblies A141180-ND
Cable Assembly 59.1' (18.0m)

Cable Assembly 59.1' (18.0m)

Buy Now Datasheet
Sensor Cord, 4P M12 Plug-R/a Plug, 59.1 ; Connector Type A Te Connectivity - 68AC5909 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-R/a Plug, 59.1 ; Connector Type A Te Connectivity
68AC5909
Sensor Cord, 4P M12 Plug-R/a Plug, 59.1 ; Connector Type A Te Connectivity 68AC5909
SENSOR CORD, 4P M12 PLUG-R/A PLUG, 59.1 ; Connector Type A:M12 Plug; Connector Type B:90° M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:18m; Cable Length - Imperial:59.1ft; Product Range:-; No. of Positions:4Positions RoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-R/A PLUG, 59.1 ; Connector Type A:M12 Plug; Connector Type B:90° M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:18m; Cable Length - Imperial:59.1ft; Product Range:-; No. of Positions:4PositionsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3-2322422-5 A141180-ND 68AC5909
Product Name Modular Twisted Pair Cable Assemblies Circular Cable Assemblies Sensor Cord, 4P M12 Plug-R/a Plug, 59.1 ; Connector Type A Te Connectivity
Cable Type Twisted Pair
Cable Length 59.06 ft (180 dm) 59.1 ft (180 dm) 59.06 ft (180 dm)
Standards / Certifications EU ELV Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 1-2322422-0 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 18.04 ft (55 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
M8/M12 Cable Assemblies - TAD2473A201-007 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 32.81 ft (100 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
3 suppliers
Modular Twisted Pair Cable Assemblies - 1-2322422-9 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 32.81 ft (100 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
4 suppliers