TE Connectivity RF Cable Assemblies 2016694-2

Description
Body Features Body Plating Material : Gold Cable Color : Black Conductor Material : Copper Conductor Plating Material : Gold Jacket Material : FEP Strain Relief Type : Heat Shrink Tubing Configuration Features Number of Connectorized Ends : 2 Contact Features Ferrule Material : Brass Dimensions Outside Cable Diameter : 1.13 MM  [.044 INCH ] Wire Size (AWG) : 32 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 300 Operating Voltage (V) : 15 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length : .1 M  [.328 FT ] Dielectric Material : FEP Product Type Features Cable Assembly (End A) : SMA Jack Cable Assembly (End B) : UMCC GEN 4 Plug Cable Assembly Type : SMA to UMCC4 Coax Cable Type : 1.13mm Coax Signal Characteristics Velocity of Propagation (PCT) : 70 Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Plating Material : Gold Cable Color : Black Conductor Material : Copper Conductor Plating Material : Gold Jacket Material : FEP Strain Relief Type : Heat Shrink Tubing Configuration Features Number of Connectorized Ends : 2 Contact Features Ferrule Material : Brass Dimensions Outside Cable Diameter : 1.13 MM  [.044 INCH ] Wire Size (AWG) : 32 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 300 Operating Voltage (V) : 15 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length : .1 M  [.328 FT ] Dielectric Material : FEP Product Type Features Cable Assembly (End A) : SMA Jack Cable Assembly (End B) : UMCC GEN 4 Plug Cable Assembly Type : SMA to UMCC4 Coax Cable Type : 1.13mm Coax Signal Characteristics Velocity of Propagation (PCT) : 70 Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2016694-2 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2016694-2
RF Cable Assemblies 2016694-2
Body Features Body Plating Material : Gold Cable Color : Black Conductor Material : Copper Conductor Plating Material : Gold Jacket Material : FEP Strain Relief Type : Heat Shrink Tubing Configuration Features Number of Connectorized Ends : 2 Contact Features Ferrule Material : Brass Dimensions Outside Cable Diameter : 1.13 MM  [.044 INCH ] Wire Size (AWG) : 32 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (Min) (MEGOHM) : 300 Operating Voltage (V) : 15 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length : .1 M  [.328 FT ] Dielectric Material : FEP Product Type Features Cable Assembly (End A) : SMA Jack Cable Assembly (End B) : UMCC GEN 4 Plug Cable Assembly Type : SMA to UMCC4 Coax Cable Type : 1.13mm Coax Signal Characteristics Velocity of Propagation (PCT) : 70 Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]

Body Features


  • Body Plating Material : Gold
  • Cable Color : Black
  • Conductor Material : Copper
  • Conductor Plating Material : Gold
  • Jacket Material : FEP
  • Strain Relief Type : Heat Shrink Tubing

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • Ferrule Material : Brass

Dimensions


  • Outside Cable Diameter : 1.13 MM  [.044 INCH ]
  • Wire Size (AWG) : 32

Electrical Characteristics


  • Impedance (OHM) : 50
  • Insulation Resistance (Min) (MEGOHM) : 300
  • Operating Voltage (V) : 15

Operation/Application


  • Operating Frequency Range (GHZ) : 9

Other


  • Cable Assembly Length : .1 M  [.328 FT ]
  • Dielectric Material : FEP

Product Type Features


  • Cable Assembly (End A) : SMA Jack
  • Cable Assembly (End B) : UMCC GEN 4 Plug
  • Cable Assembly Type : SMA to UMCC4
  • Coax Cable Type : 1.13mm Coax

Signal Characteristics


  • Velocity of Propagation (PCT) : 70

Usage Conditions


  • Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]
Buy Now
Coaxial Cable - 2018175 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
2018175
Coaxial Cable 2018175
TE Connectivity 2016694-2 Coaxial Cable

TE Connectivity 2016694-2 Coaxial Cable

Supplier's Site
Coaxial Cables (RF) - 17-2016694-2-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
17-2016694-2-ND
Coaxial Cables (RF) 17-2016694-2-ND
"Cable Assembly Coaxial U.FL (UMCC) to SMA 1.13mm OD Coaxial Cable 3.937"" (100.00mm)"

"Cable Assembly Coaxial U.FL (UMCC) to SMA 1.13mm OD Coaxial Cable 3.937"" (100.00mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 2016694-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
2016694-2
Cable Assemblies - Coaxial Cables (RF) 2016694-2
CBL ASSY U.FL-SMA JCK-PLG 3.937"

CBL ASSY U.FL-SMA JCK-PLG 3.937"

Supplier's Site
Rf Cable, R/a Umcc Plug-Sma Jack, 3.9; Connector To Connector Te Connectivity - 51AH7247 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, R/a Umcc Plug-Sma Jack, 3.9; Connector To Connector Te Connectivity
51AH7247
Rf Cable, R/a Umcc Plug-Sma Jack, 3.9; Connector To Connector Te Connectivity 51AH7247
RF CABLE, R/A UMCC PLUG-SMA JACK, 3.9"; Connector to Connector:90° UMCC Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Black RoHS Compliant: Yes

RF CABLE, R/A UMCC PLUG-SMA JACK, 3.9"; Connector to Connector:90° UMCC Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2016694-2 2018175 17-2016694-2-ND 2016694-2 51AH7247
Product Name RF Cable Assemblies Coaxial Cable Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Rf Cable, R/a Umcc Plug-Sma Jack, 3.9; Connector To Connector Te Connectivity
Application RF Networking RF RF
Product Type SMA Jack
Cable Length 0.3281 ft (1 dm) 0.3281 ft (1 dm) 0.3281 ft (1.0000 dm) 0.3281 ft (1 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1337771-8 - TE Connectivity
Specs
Application RF
Product Type BNC Plug
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
High Speed Digital & Data Cable - 532807-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers
RF Cable Assemblies - 2081384-4 - TE Connectivity
Specs
Application RF
Product Type FAKRA Plug
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers