Body Features Cable Color : White Conductor Material : Silver-Plated High Strength Copper Jacket Material : Thermorad S Shield Material : Copper Shield Plating Material : Tin Shield Type : Double
Dimensions Cable Dielectric Diameter : 1.52 MM [.06 INCH ] Conductor Diameter Range : .23 MM [.009 INCH ] Outside Cable Diameter : 2.69 MM [.106 INCH ] Wire Size (AWG) : 32
Electrical Characteristics Capacitance : .0000135 PFM [13.5 PFF ] Impedance (OHM) : 95
Other Dielectric Material : Rayfoam L
Product Type Features Cable Style : Round Braided
Signal Characteristics Velocity of Propagation (PCT) : 79
Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Body Features
- Cable Color : White
- Conductor Material : Silver-Plated High Strength Copper
- Jacket Material : Thermorad S
- Shield Material : Copper
- Shield Plating Material : Tin
- Shield Type : Double
Dimensions
- Cable Dielectric Diameter : 1.52 MM [.06 INCH ]
- Conductor Diameter Range : .23 MM [.009 INCH ]
- Outside Cable Diameter : 2.69 MM [.106 INCH ]
- Wire Size (AWG) : 32
Electrical Characteristics
- Capacitance : .0000135 PFM [13.5 PFF ]
- Impedance (OHM) : 95
Other
- Dielectric Material : Rayfoam L
Product Type Features
- Cable Style : Round Braided
Signal Characteristics
- Velocity of Propagation (PCT) : 79
Usage Conditions
- Cable Type : Cheminax
- Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]