TE Connectivity High Speed Digital & Data Cable 245967-000

Description
Body Features Cable Color : Transparent White Conductor Material : Silver-Plated High Strength Copper Shield Material : Copper Shield Plating Material : Tin Shield Type : Double Dimensions Cable Dielectric Diameter : 1.6 MM  [.063 INCH ] Conductor Diameter Range : .38 MM  [.015 INCH ] Outside Cable Diameter : 3.48 MM  [.137 INCH ] Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Electrical Characteristics Capacitance : .0000174 PFM  [17.4 PFF ] Impedance (OHM) : 75 Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 78 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Transparent White Conductor Material : Silver-Plated High Strength Copper Shield Material : Copper Shield Plating Material : Tin Shield Type : Double Dimensions Cable Dielectric Diameter : 1.6 MM  [.063 INCH ] Conductor Diameter Range : .38 MM  [.015 INCH ] Outside Cable Diameter : 3.48 MM  [.137 INCH ] Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Electrical Characteristics Capacitance : .0000174 PFM  [17.4 PFF ] Impedance (OHM) : 75 Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 78 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 245967-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
245967-000
High Speed Digital & Data Cable 245967-000
Body Features Cable Color : Transparent White Conductor Material : Silver-Plated High Strength Copper Shield Material : Copper Shield Plating Material : Tin Shield Type : Double Dimensions Cable Dielectric Diameter : 1.6 MM  [.063 INCH ] Conductor Diameter Range : .38 MM  [.015 INCH ] Outside Cable Diameter : 3.48 MM  [.137 INCH ] Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Electrical Characteristics Capacitance : .0000174 PFM  [17.4 PFF ] Impedance (OHM) : 75 Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 78 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Cable Color : Transparent White
  • Conductor Material : Silver-Plated High Strength Copper
  • Shield Material : Copper
  • Shield Plating Material : Tin
  • Shield Type : Double

Dimensions


  • Cable Dielectric Diameter : 1.6 MM  [.063 INCH ]
  • Conductor Diameter Range : .38 MM  [.015 INCH ]
  • Outside Cable Diameter : 3.48 MM  [.137 INCH ]
  • Wire Size (MMSQ) : .081
  • Wire Size (AWG) : 28

Electrical Characteristics


  • Capacitance : .0000174 PFM  [17.4 PFF ]
  • Impedance (OHM) : 75

Product Type Features


  • Cable Style : Round Braided

Signal Characteristics


  • Velocity of Propagation (PCT) : 78

Usage Conditions


  • Cable Type : Cheminax
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 245967-000
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 396247-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
High Speed Digital & Data Cable - 4201153001 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details
Modular Twisted Pair Cable Assemblies - 2178127-4 - TE Connectivity
Specs
Product Type Cloudsplitter Plug
Cable Type Twisted Pair
Cable Length 82.02 ft (250 dm)
View Details
3 suppliers
Modular Twisted Pair Cable Assemblies - 2322330-4 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 8.2 ft (25 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers