TE Connectivity Module Components 1544550-4

Description
Body Features Secondary Locking : No Configuration Features Number of Fuses (Minimum) : 1 Number of Positions : 3 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (V) : 12 Housing Features Centerline (Pitch) (MM) : 9 Operation/Applicatio n Vibration Class Level : 3G Other Coupling With Other TE Modules : Yes Product Type Features Component Type : Fuse Holder Fuse Type : Medium Fuse Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Secondary Locking : No Configuration Features Number of Fuses (Minimum) : 1 Number of Positions : 3 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (V) : 12 Housing Features Centerline (Pitch) (MM) : 9 Operation/Applicatio n Vibration Class Level : 3G Other Coupling With Other TE Modules : Yes Product Type Features Component Type : Fuse Holder Fuse Type : Medium Fuse Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Module Components - 1544550-4 - TE Connectivity
Berwyn, PA, United States
Module Components
1544550-4
Module Components 1544550-4
Body Features Secondary Locking : No Configuration Features Number of Fuses (Minimum) : 1 Number of Positions : 3 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (V) : 12 Housing Features Centerline (Pitch) (MM) : 9 Operation/Applicatio n Vibration Class Level : 3G Other Coupling With Other TE Modules : Yes Product Type Features Component Type : Fuse Holder Fuse Type : Medium Fuse Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Secondary Locking : No

Configuration Features


  • Number of Fuses (Minimum) : 1
  • Number of Positions : 3

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (V) : 12

Housing Features


  • Centerline (Pitch) (MM) : 9

Operation/Application


  • Vibration Class Level : 3G

Other


  • Coupling With Other TE Modules : Yes

Product Type Features


  • Component Type : Fuse Holder
  • Fuse Type : Medium Fuse

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Distribution Units (PDU)
Product Number 1544550-4
Product Name Module Components
Voltage 12
Unlock Full Specs
to access all available technical data

Similar Products

Battery Distribution Units - 2819045-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Module Components - 1480838-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details