TE Connectivity Battery Distribution Units 2819045-1

Description
Configuration Features Number of Fuses (Minimum) : 8 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (V) : 12 Industry Standards UL Flammability Rating : UL 94HB Operation/Applicatio n Vibration Class Level : 25G Product Type Features Fuse Type : SF30 fuse Termination Features Battery Termination : Busbars Fuse Termination : Connector Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Configuration Features Number of Fuses (Minimum) : 8 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (V) : 12 Industry Standards UL Flammability Rating : UL 94HB Operation/Applicatio n Vibration Class Level : 25G Product Type Features Fuse Type : SF30 fuse Termination Features Battery Termination : Busbars Fuse Termination : Connector Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Battery Distribution Units - 2819045-1 - TE Connectivity
Berwyn, PA, United States
Battery Distribution Units
2819045-1
Battery Distribution Units 2819045-1
Configuration Features Number of Fuses (Minimum) : 8 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (V) : 12 Industry Standards UL Flammability Rating : UL 94HB Operation/Applicatio n Vibration Class Level : 25G Product Type Features Fuse Type : SF30 fuse Termination Features Battery Termination : Busbars Fuse Termination : Connector Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Fuses (Minimum) : 8

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (V) : 12

Industry Standards


  • UL Flammability Rating : UL 94HB

Operation/Application


  • Vibration Class Level : 25G

Product Type Features


  • Fuse Type : SF30 fuse

Termination Features


  • Battery Termination : Busbars
  • Fuse Termination : Connector

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Distribution Units (PDU)
Product Number 2819045-1
Product Name Battery Distribution Units
Voltage 12
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 1355865-2 - TE Connectivity
Specs
Operating Temperature -4 to 248 F (-20 to 120 C)
View Details
Module Components - 1801617-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details