TE Connectivity Module Components 1544548-3

Description
Body Features Secondary Locking : No Configuration Features Number of Fuses (Minimum) : 1 Number of Positions : 1 Product Type Features Component Type : Fuse Holder Fuse Type : Miniature Fuse Primary Locking Feature : Integrated in Housing
Request a Quote
Description
Body Features Secondary Locking : No Configuration Features Number of Fuses (Minimum) : 1 Number of Positions : 1 Product Type Features Component Type : Fuse Holder Fuse Type : Miniature Fuse Primary Locking Feature : Integrated in Housing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Module Components - 1544548-3 - TE Connectivity
Berwyn, PA, United States
Module Components
1544548-3
Module Components 1544548-3
Body Features Secondary Locking : No Configuration Features Number of Fuses (Minimum) : 1 Number of Positions : 1 Product Type Features Component Type : Fuse Holder Fuse Type : Miniature Fuse Primary Locking Feature : Integrated in Housing

Body Features


  • Secondary Locking : No

Configuration Features


  • Number of Fuses (Minimum) : 1
  • Number of Positions : 1

Product Type Features


  • Component Type : Fuse Holder
  • Fuse Type : Miniature Fuse
  • Primary Locking Feature : Integrated in Housing
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Distribution Units (PDU)
Product Number 1544548-3
Product Name Module Components
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 444308-1 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Module Components - 1544550-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details