TE Connectivity Automotive Connector Caps & Covers 1534222-1

Description
Body Features Primary Product Color : Green Primary Product Material : PBT GF20 Configuration Features Number of Positions : 32 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : No Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Green Primary Product Material : PBT GF20 Configuration Features Number of Positions : 32 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : No Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1534222-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1534222-1
Automotive Connector Caps & Covers 1534222-1
Body Features Primary Product Color : Green Primary Product Material : PBT GF20 Configuration Features Number of Positions : 32 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : No Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Primary Product Color : Green
  • Primary Product Material : PBT GF20

Configuration Features


  • Number of Positions : 32

Mechanical Attachment


  • Strain Relief : Without

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 1000

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover Assembly
  • Sealable : No

Usage Conditions


  • Operating Temperature (Max) : 120 DEGC  [248 DEGF ]
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1534222-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 4726879 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Side Entry
Material Gd-zn
View Details