TE Connectivity Automotive Connector Caps & Covers 1563200-1

Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 53 Dimensions Compatible Cable Bundle Diameter Range : 17 MM  [.669 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 400 Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : No
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 53 Dimensions Compatible Cable Bundle Diameter Range : 17 MM  [.669 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 400 Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1563200-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1563200-1
Automotive Connector Caps & Covers 1563200-1
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 53 Dimensions Compatible Cable Bundle Diameter Range : 17 MM  [.669 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 400 Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : No

Body Features


  • Cable Exit Angle (DEG) : 90
  • Primary Product Color : Black
  • Primary Product Material : PBT GF20

Configuration Features


  • Number of Positions : 53

Dimensions


  • Compatible Cable Bundle Diameter Range : 17 MM  [.669 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Strain Relief : Without

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 400

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover
  • Sealable : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1563200-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Caps - 1571384-1-ND - DigiKey
TE Connectivity
Specs
Type Cap
Shape / Application Square
Width 0.3543 inch (9 mm)
View Details