TE Connectivity Automotive Connector Caps & Covers 1-1897692-2

Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 18 Dimensions Compatible Cable Bundle Diameter Range : 9.5 MM  [.374 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : With Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 300 Product Type Features Protection & Strain Relief Accessory Type : Wire Cover Sealable : Yes Usage Conditions Operating Temperature (Max) : 70 DEGC , 75 DEGC , 120 DEGC , 125 DEGC , 80 DEGC , 110 DEGC , 130 DEGC , 85 DEGC , 105 DEGC , 100 DEGC , 90 DEGC  [230 DEGF , 248 DEGF , 185 DEGF , 212 DEGF , 167 DEGF , 158 DEGF , 176 DEGF , 221 DEGF , 194 DEGF , 266 DEGF , 257 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 18 Dimensions Compatible Cable Bundle Diameter Range : 9.5 MM  [.374 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : With Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 300 Product Type Features Protection & Strain Relief Accessory Type : Wire Cover Sealable : Yes Usage Conditions Operating Temperature (Max) : 70 DEGC , 75 DEGC , 120 DEGC , 125 DEGC , 80 DEGC , 110 DEGC , 130 DEGC , 85 DEGC , 105 DEGC , 100 DEGC , 90 DEGC  [230 DEGF , 248 DEGF , 185 DEGF , 212 DEGF , 167 DEGF , 158 DEGF , 176 DEGF , 221 DEGF , 194 DEGF , 266 DEGF , 257 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1-1897692-2 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1-1897692-2
Automotive Connector Caps & Covers 1-1897692-2
Body Features Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 18 Dimensions Compatible Cable Bundle Diameter Range : 9.5 MM  [.374 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : With Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 300 Product Type Features Protection & Strain Relief Accessory Type : Wire Cover Sealable : Yes Usage Conditions Operating Temperature (Max) : 70 DEGC , 75 DEGC , 120 DEGC , 125 DEGC , 80 DEGC , 110 DEGC , 130 DEGC , 85 DEGC , 105 DEGC , 100 DEGC , 90 DEGC  [230 DEGF , 248 DEGF , 185 DEGF , 212 DEGF , 167 DEGF , 158 DEGF , 176 DEGF , 221 DEGF , 194 DEGF , 266 DEGF , 257 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PBT GF

Configuration Features


  • Number of Positions : 18

Dimensions


  • Compatible Cable Bundle Diameter Range : 9.5 MM  [.374 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Strain Relief : With

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 300

Product Type Features


  • Protection & Strain Relief Accessory Type : Wire Cover
  • Sealable : Yes

Usage Conditions


  • Operating Temperature (Max) : 70 DEGC , 75 DEGC , 120 DEGC , 125 DEGC , 80 DEGC , 110 DEGC , 130 DEGC , 85 DEGC , 105 DEGC , 100 DEGC , 90 DEGC  [230 DEGF , 248 DEGF , 185 DEGF , 212 DEGF , 167 DEGF , 158 DEGF , 176 DEGF , 221 DEGF , 194 DEGF , 266 DEGF , 257 DEGF ]
  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1-1897692-2
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 1390763 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Side Entry
Material Zinc
View Details