TE Connectivity Automotive Connector Caps & Covers 1-2287341-2

Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Natural Primary Product Material : PBT GF20 Configuration Features Number of Positions : 72 Mechanical Attachment Strain Relief : With Other Serviceable : No Packaging Features Packaging Method : Bag Packaging Quantity : 800 Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit Sealable : No Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Natural Primary Product Material : PBT GF20 Configuration Features Number of Positions : 72 Mechanical Attachment Strain Relief : With Other Serviceable : No Packaging Features Packaging Method : Bag Packaging Quantity : 800 Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit Sealable : No Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1-2287341-2 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1-2287341-2
Automotive Connector Caps & Covers 1-2287341-2
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Natural Primary Product Material : PBT GF20 Configuration Features Number of Positions : 72 Mechanical Attachment Strain Relief : With Other Serviceable : No Packaging Features Packaging Method : Bag Packaging Quantity : 800 Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit Sealable : No Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 90
  • Primary Product Color : Natural
  • Primary Product Material : PBT GF20

Configuration Features


  • Number of Positions : 72

Mechanical Attachment


  • Strain Relief : With

Other


  • Serviceable : No

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 800

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover - Cable Exit
  • Sealable : No

Usage Conditions


  • Operating Temperature (Max) : 100 DEGC  [212 DEGF ]
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1-2287341-2
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 4726863 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Side Entry
Material Gd-zn
View Details