TE Connectivity Thermal Resistance Te Connectivity 1542618-2.

Description
Thermal Resistance:-; Packages Cooled:-; External Width - Metric:18mm; External Height - Metric:6.5mm; External Length - Metric:57.3mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; External Width - Imperial:0.71" RoHS Compliant: Yes
Datasheet
Description
Thermal Resistance:-; Packages Cooled:-; External Width - Metric:18mm; External Height - Metric:6.5mm; External Length - Metric:57.3mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; External Width - Imperial:0.71" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Resistance Te Connectivity - 16AC0536 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Resistance Te Connectivity
16AC0536
Thermal Resistance Te Connectivity 16AC0536
Thermal Resistance:-; Packages Cooled:-; External Width - Metric:18mm; External Height - Metric:6.5mm; External Length - Metric:57.3mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; External Width - Imperial:0.71" RoHS Compliant: Yes

Thermal Resistance:-; Packages Cooled:-; External Width - Metric:18mm; External Height - Metric:6.5mm; External Length - Metric:57.3mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; External Width - Imperial:0.71" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 16AC0536
Product Name Thermal Resistance Te Connectivity
L 57 mm (2.26 inch)
Unlock Full Specs
to access all available technical data

Similar Products

HS Series Heat Sinks HS023 - HS023 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.2500 °C / W
View Details
2 suppliers
Heatsinks - 2342520 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 75 mm (2.95 inch)
W 88 mm (3.46 inch)
H 35 mm (1.38 inch)
View Details
Extruded Heat Sink Series -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 10 to 58 mm (0.3937 to 2.26 inch)
W 19 to 225 mm (0.7480 to 8.86 inch)
View Details