TE Connectivity Automotive Connector Caps & Covers 1379095-2

Description
Body Features Primary Product Color : Blue Primary Product Material : PBT GF20 Configuration Features Compatible With Connector Code : 2 Number of Positions : 12 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging Quantity : 1600 Product Type Features Protection & Strain Relief Accessory Type : Shield Assembly Sealable : Yes Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Blue Primary Product Material : PBT GF20 Configuration Features Compatible With Connector Code : 2 Number of Positions : 12 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging Quantity : 1600 Product Type Features Protection & Strain Relief Accessory Type : Shield Assembly Sealable : Yes Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1379095-2 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1379095-2
Automotive Connector Caps & Covers 1379095-2
Body Features Primary Product Color : Blue Primary Product Material : PBT GF20 Configuration Features Compatible With Connector Code : 2 Number of Positions : 12 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging Quantity : 1600 Product Type Features Protection & Strain Relief Accessory Type : Shield Assembly Sealable : Yes Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Primary Product Color : Blue
  • Primary Product Material : PBT GF20

Configuration Features


  • Compatible With Connector Code : 2
  • Number of Positions : 12

Mechanical Attachment


  • Strain Relief : Without

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1600

Product Type Features


  • Protection & Strain Relief Accessory Type : Shield Assembly
  • Sealable : Yes

Usage Conditions


  • Operating Temperature (Max) : 100 DEGC  [212 DEGF ]
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1379095-2
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 1390762 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Side Entry
Material Zinc
View Details