TE Connectivity Automotive Connector Caps & Covers 1-1534096-2

Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Brown Primary Product Material : PBT GF15 Configuration Features Number of Positions : 12 Dimensions Compatible Cable Bundle Diameter Range : 7 MM  [.275 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Carton Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : No Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Brown Primary Product Material : PBT GF15 Configuration Features Number of Positions : 12 Dimensions Compatible Cable Bundle Diameter Range : 7 MM  [.275 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Carton Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : No Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1-1534096-2 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1-1534096-2
Automotive Connector Caps & Covers 1-1534096-2
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Brown Primary Product Material : PBT GF15 Configuration Features Number of Positions : 12 Dimensions Compatible Cable Bundle Diameter Range : 7 MM  [.275 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Carton Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : No Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 90
  • Primary Product Color : Brown
  • Primary Product Material : PBT GF15

Configuration Features


  • Number of Positions : 12

Dimensions


  • Compatible Cable Bundle Diameter Range : 7 MM  [.275 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Strain Relief : Without

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover
  • Sealable : No

Usage Conditions


  • Operating Temperature (Max) : 120 DEGC  [248 DEGF ]
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1-1534096-2
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Backshells - 7821292 - RS Components, Ltd.
Specs
Shape / Application Round
Material Thermoplastic
Length 1.36 inch (34.54 mm)
View Details
Automotive Connector Caps & Covers - 1418882-1 - TE Connectivity
Specs
Type Cap
View Details
2 suppliers