TE Connectivity Automotive Connector Caps & Covers 1394816-1

Description
Body Features Cable Exit Angle (DEG) : 45 Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 31 Industry Standards IP Rating : IP67 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cap Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 45 Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 31 Industry Standards IP Rating : IP67 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cap Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1394816-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1394816-1
Automotive Connector Caps & Covers 1394816-1
Body Features Cable Exit Angle (DEG) : 45 Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 31 Industry Standards IP Rating : IP67 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cap Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 45
  • Primary Product Color : Black
  • Primary Product Material : PBT

Configuration Features


  • Number of Positions : 31

Industry Standards


  • IP Rating : IP67

Mechanical Attachment


  • Strain Relief : Without

Product Type Features


  • Protection & Strain Relief Accessory Type : Cap

Usage Conditions


  • Operating Temperature (Max) : 120 DEGC  [248 DEGF ]
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1394816-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Caps - 1571384-1-ND - DigiKey
TE Connectivity
Specs
Type Cap
Shape / Application Square
Width 0.3543 inch (9 mm)
View Details