TE Connectivity Snap Action Switches 1-2435262-2

Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .45 MM  [.017 INCH ] Product Orientation : Vertical Releasing Force : 50 G  [1.763 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position : 20.7 MM  [.814 INCH ] Dimensions Pre Travel : 2.7 MM  [.106 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 26 Operating Voltage (VAC) : 125, 250 Operation/Applicatio n Operating Force (G) : 375 Other Over Travel : 1.1 MM  [.043 INCH ] Product Type Features Actuator Style : Short Roller Actuator Type : Roller Switch Connection Type : Quick Connect Terminal Switch Style : Miniature
Request a Quote Datasheet
Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .45 MM  [.017 INCH ] Product Orientation : Vertical Releasing Force : 50 G  [1.763 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position : 20.7 MM  [.814 INCH ] Dimensions Pre Travel : 2.7 MM  [.106 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 26 Operating Voltage (VAC) : 125, 250 Operation/Applicatio n Operating Force (G) : 375 Other Over Travel : 1.1 MM  [.043 INCH ] Product Type Features Actuator Style : Short Roller Actuator Type : Roller Switch Connection Type : Quick Connect Terminal Switch Style : Miniature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action Switches - 1-2435262-2 - TE Connectivity
Berwyn, PA, United States
Snap Action Switches
1-2435262-2
Snap Action Switches 1-2435262-2
Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .45 MM  [.017 INCH ] Product Orientation : Vertical Releasing Force : 50 G  [1.763 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position : 20.7 MM  [.814 INCH ] Dimensions Pre Travel : 2.7 MM  [.106 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 26 Operating Voltage (VAC) : 125, 250 Operation/Applicatio n Operating Force (G) : 375 Other Over Travel : 1.1 MM  [.043 INCH ] Product Type Features Actuator Style : Short Roller Actuator Type : Roller Switch Connection Type : Quick Connect Terminal Switch Style : Miniature

Body Features


  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Movement Differential : .45 MM  [.017 INCH ]
  • Product Orientation : Vertical
  • Releasing Force : 50 G  [1.763 OZ ]

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Operating Position : 20.7 MM  [.814 INCH ]

Dimensions


  • Pre Travel : 2.7 MM  [.106 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 26
  • Operating Voltage (VAC) : 125, 250

Operation/Application


  • Operating Force (G) : 375

Other


  • Over Travel : 1.1 MM  [.043 INCH ]

Product Type Features


  • Actuator Style : Short Roller
  • Actuator Type : Roller
  • Switch Connection Type : Quick Connect Terminal
  • Switch Style : Miniature
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Snap Action Switches
Product Number 1-2435262-2
Product Name Snap Action Switches
Actuator Style Roller Style; Roller
Common Size Miniature
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 26 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1126490 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
2 suppliers
Snap Action Switches - 2435261-2 - TE Connectivity
Specs
Actuator Style Pushbutton Style; Pin Plunger
Common Size Miniature
Standards and Certifications RoHS
View Details
Snap Action Switches - 1-2435261-0 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Common Size Miniature
Standards and Certifications RoHS
View Details
Snap Action Switches - K1127737 - TE Connectivity
Specs
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details