TE Connectivity Snap Action Switches 1-2435261-0

Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : 1.1 MM  [.043 INCH ] Product Orientation : Vertical Releasing Force : 20 G  [.705 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position : 18.7 MM  [.736 INCH ] Dimensions Pre Travel : 5.5 MM  [.216 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 20 Operating Voltage (VAC) : 250, 125 Operation/Applicatio n Operating Force : 175 G  [6.17 OZ ] Other Over Travel : 1.9 MM  [.074 INCH ] Product Type Features Actuator Style : Roller, Simulated Actuator Actuator Type : Roller Switch Connection Type : Quick Connect Terminal Switch Style : Miniature
Request a Quote Datasheet
Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : 1.1 MM  [.043 INCH ] Product Orientation : Vertical Releasing Force : 20 G  [.705 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position : 18.7 MM  [.736 INCH ] Dimensions Pre Travel : 5.5 MM  [.216 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 20 Operating Voltage (VAC) : 250, 125 Operation/Applicatio n Operating Force : 175 G  [6.17 OZ ] Other Over Travel : 1.9 MM  [.074 INCH ] Product Type Features Actuator Style : Roller, Simulated Actuator Actuator Type : Roller Switch Connection Type : Quick Connect Terminal Switch Style : Miniature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action Switches - 1-2435261-0 - TE Connectivity
Berwyn, PA, United States
Snap Action Switches
1-2435261-0
Snap Action Switches 1-2435261-0
Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : 1.1 MM  [.043 INCH ] Product Orientation : Vertical Releasing Force : 20 G  [.705 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position : 18.7 MM  [.736 INCH ] Dimensions Pre Travel : 5.5 MM  [.216 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 20 Operating Voltage (VAC) : 250, 125 Operation/Applicatio n Operating Force : 175 G  [6.17 OZ ] Other Over Travel : 1.9 MM  [.074 INCH ] Product Type Features Actuator Style : Roller, Simulated Actuator Actuator Type : Roller Switch Connection Type : Quick Connect Terminal Switch Style : Miniature

Body Features


  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Movement Differential : 1.1 MM  [.043 INCH ]
  • Product Orientation : Vertical
  • Releasing Force : 20 G  [.705 OZ ]

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Operating Position : 18.7 MM  [.736 INCH ]

Dimensions


  • Pre Travel : 5.5 MM  [.216 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 20
  • Operating Voltage (VAC) : 250, 125

Operation/Application


  • Operating Force : 175 G  [6.17 OZ ]

Other


  • Over Travel : 1.9 MM  [.074 INCH ]

Product Type Features


  • Actuator Style : Roller, Simulated Actuator
  • Actuator Type : Roller
  • Switch Connection Type : Quick Connect Terminal
  • Switch Style : Miniature
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Snap Action Switches
Product Number 1-2435261-0
Product Name Snap Action Switches
Actuator Style Roller Style; Roller
Common Size Miniature
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2435262-9 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Common Size Miniature
Standards and Certifications RoHS
View Details
Snap Action, Limit Switches - 450-3345-1-ND - DigiKey
Specs
Actuator Style Angled Toggle (Detector)
Operating Temp 14 to 140 F (-10 to 60 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Snap Action Switches - 1-1825043-5 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Actuator Material Metallic
View Details
Snap Action Switches - 1-2439028-1 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
2 suppliers