TE Connectivity
Snap Action Switches
K1127737
Description
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw
Mechanical Attachment Snap Action Switch Mounting Angle : Vertical
Product Type Features Actuator Style : Plunger Sealing Requirement : Sealed Switch Style : Micro
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw
Mechanical Attachment Snap Action Switch Mounting Angle : Vertical
Product Type Features Actuator Style : Plunger Sealing Requirement : Sealed Switch Style : Micro
Request a Quote
Email Supplier
Datasheet
Suppliers
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw
Mechanical Attachment Snap Action Switch Mounting Angle : Vertical
Product Type Features Actuator Style : Plunger Sealing Requirement : Sealed Switch Style : Micro
Configuration Features
- Configuration (Pole-Throw) : Single Pole - Single Throw
Mechanical Attachment
- Snap Action Switch Mounting Angle : Vertical
Product Type Features
- Actuator Style : Plunger
- Sealing Requirement : Sealed
- Switch Style : Micro
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Snap Action Switches |
|
Product Number
|
K1127737 |
|
Product Name
|
Snap Action Switches |
|
Standards and Certifications
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuator Style
Lever Style; Lever
Standards and Certifications
RoHS
Operating Temp
167 F (75 C)
View Details
3 suppliers
Actuator Style
Round (Pin Plunger)
Operating Temp
-13 to 167 F (-25 to 75 C)
Pole and Throw Specifications
Single Pole, Double Throw (SPDT)
View Details
2 suppliers
Actuator Style
Angled Toggle (Detector)
Operating Temp
14 to 140 F (-10 to 60 C)
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
View Details
Actuator Style
Stuffer (Plunger Style)
Standards and Certifications
RoHS
Pole and Throw Specifications
Single Pole, Double Throw (SPDT)
View Details