TE Connectivity Snap Action Switches 2435261-2

Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .4 MM  [.015 INCH ] Product Orientation : Vertical Releasing Force : 55 G  [1.94 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position : 14.7 MM  [.578 INCH ] Dimensions Pre Travel : 1.9 MM  [.074 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 20 Operating Voltage (VAC) : 125, 250 Operation/Applicatio n Operating Force (G) : 300 Other Over Travel : 1 MM  [.039 INCH ] Product Type Features Actuator Style : Pin Plunger Actuator Type : Pin Plunger Switch Connection Type : Quick Connect Terminal Switch Style : Miniature
Request a Quote Datasheet
Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .4 MM  [.015 INCH ] Product Orientation : Vertical Releasing Force : 55 G  [1.94 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position : 14.7 MM  [.578 INCH ] Dimensions Pre Travel : 1.9 MM  [.074 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 20 Operating Voltage (VAC) : 125, 250 Operation/Applicatio n Operating Force (G) : 300 Other Over Travel : 1 MM  [.039 INCH ] Product Type Features Actuator Style : Pin Plunger Actuator Type : Pin Plunger Switch Connection Type : Quick Connect Terminal Switch Style : Miniature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action Switches - 2435261-2 - TE Connectivity
Berwyn, PA, United States
Snap Action Switches
2435261-2
Snap Action Switches 2435261-2
Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .4 MM  [.015 INCH ] Product Orientation : Vertical Releasing Force : 55 G  [1.94 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position : 14.7 MM  [.578 INCH ] Dimensions Pre Travel : 1.9 MM  [.074 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 20 Operating Voltage (VAC) : 125, 250 Operation/Applicatio n Operating Force (G) : 300 Other Over Travel : 1 MM  [.039 INCH ] Product Type Features Actuator Style : Pin Plunger Actuator Type : Pin Plunger Switch Connection Type : Quick Connect Terminal Switch Style : Miniature

Body Features


  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Movement Differential : .4 MM  [.015 INCH ]
  • Product Orientation : Vertical
  • Releasing Force : 55 G  [1.94 OZ ]

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Operating Position : 14.7 MM  [.578 INCH ]

Dimensions


  • Pre Travel : 1.9 MM  [.074 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 20
  • Operating Voltage (VAC) : 125, 250

Operation/Application


  • Operating Force (G) : 300

Other


  • Over Travel : 1 MM  [.039 INCH ]

Product Type Features


  • Actuator Style : Pin Plunger
  • Actuator Type : Pin Plunger
  • Switch Connection Type : Quick Connect Terminal
  • Switch Style : Miniature
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Snap Action Switches
Product Number 2435261-2
Product Name Snap Action Switches
Actuator Style Pushbutton Style; Pin Plunger
Common Size Miniature
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1137254 - TE Connectivity
Specs
Standards and Certifications RoHS
Terminal Type Cable Connection
View Details
Snap Action Switches - 2435262-2 - TE Connectivity
Specs
Actuator Style Pushbutton Style; Pin Plunger
Common Size Miniature
Standards and Certifications RoHS
View Details
Snap Action, Limit Switches - 450-1457-ND - DigiKey
Specs
Actuator Style Lever Style; Roller Style
Operating Temp -4 to 266 F (-20 to 130 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Snap Action Switches - K2017884 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details