TE Connectivity Heat Sinks 1-2338736-5

Description
Body Features Fin Style : Unidirectional Primary Product Material : Aluminum Primary Product Plating Material : Black Anodized Configuration Features Number of Fins : 24 Product Type Features Device Type : QSFP-DD
Request a Quote
Description
Body Features Fin Style : Unidirectional Primary Product Material : Aluminum Primary Product Plating Material : Black Anodized Configuration Features Number of Fins : 24 Product Type Features Device Type : QSFP-DD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 1-2338736-5 - TE Connectivity
Berwyn, PA, United States
Heat Sinks
1-2338736-5
Heat Sinks 1-2338736-5
Body Features Fin Style : Unidirectional Primary Product Material : Aluminum Primary Product Plating Material : Black Anodized Configuration Features Number of Fins : 24 Product Type Features Device Type : QSFP-DD

Body Features


  • Fin Style : Unidirectional
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Black Anodized

Configuration Features


  • Number of Fins : 24

Product Type Features


  • Device Type : QSFP-DD
Buy Now

Technical Specifications

  TE Connectivity
Product Category Heat Sinks
Product Number 1-2338736-5
Product Name Heat Sinks
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Resistance Te Connectivity - 16AC0536 - Newark, An Avnet Company
Specs
L 57 mm (2.26 inch)
W 18 mm (0.7087 inch)
H 6.5 mm (0.2559 inch)
View Details