TDK-Lambda Americas Inc. Power Line EMC Filters RSHN-2150

Description
Power Line EMC Filters, 1-phase(250V), Rated Current:150A, Wide range high attenuation, Block terminal
Request a Quote
Description
Power Line EMC Filters, 1-phase(250V), Rated Current:150A, Wide range high attenuation, Block terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RSHN-2150 is a single-phase EMC filter rated for 250Vac and 150A, designed for high noise attenuation in power line applications. It features a captive screw and terminal cover design, with a typical weight of 9000 g. The filter provides common mode attenuation from 0.2 to 7 MHz and differential mode attenuation from 0.1 to 30 MHz, with a leakage current of 1.0 mA at 250V/60Hz. It is not certified for short circuit current rating and does not include DIN rail mounting or low leakage options, as these are limited to models up to 30A. The filter operates from -25°C to +85°C and meets UL1283, CSA C22.2 No.8, and EN60939-1/-2 safety standards for AC input only. It conforms to RoHS Directive.

Datasheet Summary
Powered by GS/AI

The RSHN-2150 is a single-phase EMC filter rated for 250Vac and 150A, designed for high noise attenuation in power line applications. It features a captive screw and terminal cover design, with a typical weight of 9000 g. The filter provides common mode attenuation from 0.2 to 7 MHz and differential mode attenuation from 0.1 to 30 MHz, with a leakage current of 1.0 mA at 250V/60Hz. It is not certified for short circuit current rating and does not include DIN rail mounting or low leakage options, as these are limited to models up to 30A. The filter operates from -25°C to +85°C and meets UL1283, CSA C22.2 No.8, and EN60939-1/-2 safety standards for AC input only. It conforms to RoHS Directive.

Suppliers

Company
Product
Description
Supplier Links
Power Line EMC Filters - RSHN-2150 - TDK-Lambda Americas Inc.
National City, CA, United States
Power Line EMC Filters
RSHN-2150
Power Line EMC Filters RSHN-2150
Power Line EMC Filters, 1-phase(250V), Rated Current:150A, Wide range high attenuation, Block terminal

Power Line EMC Filters, 1-phase(250V), Rated Current:150A, Wide range high attenuation, Block terminal

Supplier's Site Datasheet
Power Line Filter Modules - RSHN-2150-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
RSHN-2150-ND
Power Line Filter Modules RSHN-2150-ND
Single Phase EMC/EMI Line Filter 150A 250VAC Two Stage Terminal Block

Single Phase EMC/EMI Line Filter 150A 250VAC Two Stage Terminal Block

Buy Now Datasheet
Filter, 250Vac 150A, Screw Terminations Tdk-Lambda - 46R0439 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 250Vac 150A, Screw Terminations Tdk-Lambda
46R0439
Filter, 250Vac 150A, Screw Terminations Tdk-Lambda 46R0439
FILTER, 250VAC 150A, SCREW TERMINATIONS

FILTER, 250VAC 150A, SCREW TERMINATIONS

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number RSHN-2150 RSHN-2150-ND 46R0439
Product Name Power Line EMC Filters Power Line Filter Modules Filter, 250Vac 150A, Screw Terminations Tdk-Lambda
Package / Mounting Low profile Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RSHN-2006 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
3 suppliers
Power Line EMC Filters - RSHN-2030LD - TDK-Lambda Americas Inc.
Specs
Package / Mounting DIN rail
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
3 suppliers
Power Line EMC Filters - RSHN-2250 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Rated Voltage 250 volts
Rated Current 250 amps
View Details
3 suppliers
Power Line EMC Filters - RTHN-2200 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards EN60939-1, EN60939-2
Rated Voltage 250 volts
View Details
2 suppliers