The RSHN-2100 is a single-phase EMC filter rated for 250Vac and 100A, designed for high attenuation of electromagnetic interference. It features a block terminal design and operates with a leakage current of 1.0 mA at 250V/60Hz. The filter provides common mode attenuation from 0.2 to 8 MHz and differential mode attenuation from 0.1 to 30 MHz. It has a DC resistance of 6 mΩ and weighs 6000 g. The part supports convection cooling, operates within -25°C to +85°C, and meets UL1283, CSA C22.2 No.8, and EN60939-1/-2 standards. It does not include DIN rail mount or low leakage current options, as these are limited to models up to 30A. The case incorporates captive hardware to prevent loss of screws or terminal covers.
Power Line EMC Filters, 1-phase(250V), Rated Current:100A, Wide range high attenuation, Block terminal
Single Phase EMC/EMI Line Filter 100A 250VAC Two Stage Terminal Block
FILTER, 250VAC 100A, SCREW TERMINATIONS
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | RSHN-2100 | RSHN-2100-ND | 46R0438 |
| Product Name | Power Line EMC Filters | Power Line Filter Modules | Filter, 250Vac 100A, Screw Terminations Tdk-Lambda |
| Package / Mounting | Low profile | Chassis Mount |