TDK-Lambda Americas Inc. Power Line EMC Filters RTHN-5250

Description
Power Line EMC Filters, 3-phase/3-line(500V) , Rated Current:250A, Wide range high attenuation, Block terminal
Request a Quote
Description
Power Line EMC Filters, 3-phase/3-line(500V) , Rated Current:250A, Wide range high attenuation, Block terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Tdk-Lambda Filter, part number 46R0898, is designed for three-phase applications with a rated voltage of 500Vac and a current rating of 250A. It features screw terminations for secure connections and is part of the RTHN series, which offers a range of current variations from 6A to 300A. The filter is characterized by its high attenuation capabilities, particularly effective in reducing both common mode and differential mode noise across a frequency range of 0.1 to 30 MHz. This filter complies with safety standards including UL1283 and EN60939-1/-2, ensuring reliability in various applications. It has a withstand voltage rating of 2500V for 60 seconds and operates within a temperature range of -25°C to +85°C. The product also includes a terminal block cover for added safety during installation. Its low-profile design and self-tightening screws facilitate easier wiring, making it suitable for compact installations.

Datasheet Summary
Powered by GS/AI

The Tdk-Lambda Filter, part number 46R0898, is designed for three-phase applications with a rated voltage of 500Vac and a current rating of 250A. It features screw terminations for secure connections and is part of the RTHN series, which offers a range of current variations from 6A to 300A. The filter is characterized by its high attenuation capabilities, particularly effective in reducing both common mode and differential mode noise across a frequency range of 0.1 to 30 MHz. This filter complies with safety standards including UL1283 and EN60939-1/-2, ensuring reliability in various applications. It has a withstand voltage rating of 2500V for 60 seconds and operates within a temperature range of -25°C to +85°C. The product also includes a terminal block cover for added safety during installation. Its low-profile design and self-tightening screws facilitate easier wiring, making it suitable for compact installations.

Suppliers

Company
Product
Description
Supplier Links
Power Line EMC Filters - RTHN-5250 - TDK-Lambda Americas Inc.
National City, CA, United States
Power Line EMC Filters
RTHN-5250
Power Line EMC Filters RTHN-5250
Power Line EMC Filters, 3-phase/3-line(500V) , Rated Current:250A, Wide range high attenuation, Block terminal

Power Line EMC Filters, 3-phase/3-line(500V), Rated Current:250A, Wide range high attenuation, Block terminal

Supplier's Site Datasheet
Filter, 500Vac 250A, Screw Terminations Tdk-Lambda - 46R0898 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 500Vac 250A, Screw Terminations Tdk-Lambda
46R0898
Filter, 500Vac 250A, Screw Terminations Tdk-Lambda 46R0898
FILTER, 500VAC 250A, SCREW TERMINATIONS

FILTER, 500VAC 250A, SCREW TERMINATIONS

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number RTHN-5250 46R0898
Product Name Power Line EMC Filters Filter, 500Vac 250A, Screw Terminations Tdk-Lambda
Package / Mounting Low profile
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RSHN-2020LD - TDK-Lambda Americas Inc.
Specs
Package / Mounting DIN rail
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
3 suppliers
Power Line EMC Filters - RTHN-5200 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
3 suppliers
Power Line EMC Filters - RSHN-2010D - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting DIN rail
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
3 suppliers
Power Line EMC Filters - FQB020ADC-N07-M - TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile, PCB
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL60950-1, CSA60950-1, IEC60950-1
Rated Voltage 40 volts
View Details
2 suppliers