TDK-Lambda Americas Inc. Power Line EMC Filters RTHN-2100

Description
Power Line EMC Filters, 3-phase/3-line(250V) , Rated Current:100A, Wide range high attenuation, Block terminal
Request a Quote
Description
Power Line EMC Filters, 3-phase/3-line(250V) , Rated Current:100A, Wide range high attenuation, Block terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RTHN-2100 is a three-phase power line EMC filter rated for 100A AC/DC and 250V AC, designed for high attenuation and low-leakage current in thin, low-profile mounting. It features terminal block cover, self-tightening screws, and a clamp torque of 11.8N·m for M10 terminals. The filter provides common mode attenuation from 0.3 to 10MHz and differential mode from 0.1 to 30MHz, with insulation resistance over 100MΩ and leakage current limited to 1mA max at 250V/60Hz. It operates from -25°C to +85°C with derating above 50°C and complies with UL1283 and EN60939-1/-2. Weight is 7.5kg.

Datasheet Summary
Powered by GS/AI

The RTHN-2100 is a three-phase power line EMC filter rated for 100A AC/DC and 250V AC, designed for high attenuation and low-leakage current in thin, low-profile mounting. It features terminal block cover, self-tightening screws, and a clamp torque of 11.8N·m for M10 terminals. The filter provides common mode attenuation from 0.3 to 10MHz and differential mode from 0.1 to 30MHz, with insulation resistance over 100MΩ and leakage current limited to 1mA max at 250V/60Hz. It operates from -25°C to +85°C with derating above 50°C and complies with UL1283 and EN60939-1/-2. Weight is 7.5kg.

Suppliers

Company
Product
Description
Supplier Links
Power Line EMC Filters - RTHN-2100 - TDK-Lambda Americas Inc.
National City, CA, United States
Power Line EMC Filters
RTHN-2100
Power Line EMC Filters RTHN-2100
Power Line EMC Filters, 3-phase/3-line(250V) , Rated Current:100A, Wide range high attenuation, Block terminal

Power Line EMC Filters, 3-phase/3-line(250V), Rated Current:100A, Wide range high attenuation, Block terminal

Supplier's Site Datasheet
Power Line Filter Modules - 285-RTHN-2100-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
285-RTHN-2100-ND
Power Line Filter Modules 285-RTHN-2100-ND
LINE FILTER 100A CHASSIS MOUNT

LINE FILTER 100A CHASSIS MOUNT

Buy Now Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number RTHN-2100 285-RTHN-2100-ND
Product Name Power Line EMC Filters Power Line Filter Modules
Package / Mounting Low profile Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2 UL Recognized Component Mark (US and Canadian); ENEC, UL
Rated Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - FQB020ADC-N07-M - TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile, PCB
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL60950-1, CSA60950-1, IEC60950-1
Rated Voltage 40 volts
View Details
2 suppliers
Power Line EMC Filters - RSHN-2020LD - TDK-Lambda Americas Inc.
Specs
Package / Mounting DIN rail
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
3 suppliers
Power Line EMC Filters - RTHN-2010 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 250 volts
View Details
2 suppliers
Power Line EMC Filters - RTHN-2040 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 250 volts
View Details
2 suppliers