RTHN-2300 is a three-phase EMI filter designed for high attenuation and low leakage current, rated at 300A AC and 250V AC with a withstand voltage of 2000V AC for 60 seconds. It features a thin, low-profile design with terminal block cover and self-tightening screws for simplified wiring. The filter provides common mode attenuation of at least 25dB from 2 to 10MHz and differential mode attenuation of at least 25dB from 0.3 to 30MHz. Insulation resistance is 100MΩ minimum at 500V DC. Operating temperature range is -25°C to +85°C with derating above 50°C. Dimensions are 593mm × 195mm × 103mm (A×B×C), with M10 terminal clamps requiring 11.8N·m torque. It complies with UL1283 and EN60939-1/-2 standards and meets RoHS Directive requirements.
Power Line EMC Filters, 3-phase/3-line(250V)
LINE FILTER 300A CHASSIS MOUNT
| TDK-Lambda Americas Inc. | DigiKey | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | RTHN-2300 | 285-RTHN-2300-ND |
| Product Name | Power Line EMC Filters | Power Line Filter Modules |
| Package / Mounting | Low profile | Chassis Mount |
| Product Standards | EN60939-1, EN60939-2 | UL Recognized Component Mark (US and Canadian); ENEC, UL |
| Rated Voltage | 250 volts |