Supermicro Computer, Inc. SuperServer 6012P-i / 6012P-iB

Description
Key Features 1. Dual Intel® Xeon® Support up to 3.0 GHz 2. Up to 12GB DDR 200 SDRAM 3. 1x 64-bit 133/100MHz Full-height, Full-length PCI-X Expansion Slot 4. 1x 64-bit 100MHz low-profile PCI-X Expansion Slot 5. 2x Intel® 82546EB Gigabit Ethernet Ports 7. 3x 3.5" Internal Drive Bays 8. 350W Power Supply
Datasheet
Description
Key Features 1. Dual Intel® Xeon® Support up to 3.0 GHz 2. Up to 12GB DDR 200 SDRAM 3. 1x 64-bit 133/100MHz Full-height, Full-length PCI-X Expansion Slot 4. 1x 64-bit 100MHz low-profile PCI-X Expansion Slot 5. 2x Intel® 82546EB Gigabit Ethernet Ports 7. 3x 3.5" Internal Drive Bays 8. 350W Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. Dual Intel® Xeon® Support up to 3.0 GHz 2. Up to 12GB DDR 200 SDRAM 3. 1x 64-bit 133/100MHz Full-height, Full-length PCI-X Expansion Slot 4. 1x 64-bit 100MHz low-profile PCI-X Expansion Slot 5. 2x Intel® 82546EB Gigabit Ethernet Ports 7. 3x 3.5" Internal Drive Bays 8. 350W Power Supply

Key Features

1. Dual Intel® Xeon® Support up to 3.0 GHz

2. Up to 12GB DDR 200 SDRAM

3. 1x 64-bit 133/100MHz Full-height,
Full-length PCI-X Expansion Slot

4. 1x 64-bit 100MHz low-profile PCI-X Expansion Slot

5. 2x Intel® 82546EB Gigabit Ethernet Ports

7. 3x 3.5" Internal Drive Bays

8. 350W Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 6012P-i / 6012P-iB
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

MC850-70 Industrial Intel 2nd Gen Xeon Scalable Edge Server - MC850-70 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 10 to 35 C (50 to 95 F)
Processor Type Intel Pentium III Xeon; Intel Xeon
View Details
C6670-0010 | Control cabinet industrial server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
16-Port Serial Device Server, DC Input, DB9, Rackmount - EKI-1526T-VDC-CE - Advantech
Specs
Server Type Network Server
Form Factor Rack Mounted
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
SuperServer - 2026GT-TRF-FM475 - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
View Details