Advantech 16-Port Serial Device Server, DC Input, DB9, Rackmount EKI-1526T-VDC-CE

Description
16-Port Serial Device Server, DC Input, DB9, Rackmount Provides 2 x 10/100/1000 Mbps Ethernet ports for LAN redundancy Supports up to 976.5 kbps, and any baud rate setting Provides COM port redirection (Virtual COM), TCP and UDP operation modes Provides rich configuration methods: Windows utility, Telnet console, Web Browser, and serial console Built-in 15 KV ESD protection for all serial signals SNMP MIB-II for network management Built-in buzzer for easy location Standard 1U rackmount size Automatic RS-485 data flow control "I" models support a wide operating temperature
Request a Quote Datasheet
Description
16-Port Serial Device Server, DC Input, DB9, Rackmount Provides 2 x 10/100/1000 Mbps Ethernet ports for LAN redundancy Supports up to 976.5 kbps, and any baud rate setting Provides COM port redirection (Virtual COM), TCP and UDP operation modes Provides rich configuration methods: Windows utility, Telnet console, Web Browser, and serial console Built-in 15 KV ESD protection for all serial signals SNMP MIB-II for network management Built-in buzzer for easy location Standard 1U rackmount size Automatic RS-485 data flow control "I" models support a wide operating temperature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Port Serial Device Server, DC Input, DB9, Rackmount - EKI-1526T-VDC-CE - Advantech
Cincinnati, OH, United States
16-Port Serial Device Server, DC Input, DB9, Rackmount
EKI-1526T-VDC-CE
16-Port Serial Device Server, DC Input, DB9, Rackmount EKI-1526T-VDC-CE
16-Port Serial Device Server, DC Input, DB9, Rackmount Provides 2 x 10/100/1000 Mbps Ethernet ports for LAN redundancy Supports up to 976.5 kbps, and any baud rate setting Provides COM port redirection (Virtual COM), TCP and UDP operation modes Provides rich configuration methods: Windows utility, Telnet console, Web Browser, and serial console Built-in 15 KV ESD protection for all serial signals SNMP MIB-II for network management Built-in buzzer for easy location Standard 1U rackmount size Automatic RS-485 data flow control "I" models support a wide operating temperature

16-Port Serial Device Server, DC Input, DB9, Rackmount

  • Provides 2 x 10/100/1000 Mbps Ethernet ports for LAN redundancy
  • Supports up to 976.5 kbps, and any baud rate setting
  • Provides COM port redirection (Virtual COM), TCP and UDP operation modes
  • Provides rich configuration methods: Windows utility, Telnet console, Web Browser, and serial console
  • Built-in 15 KV ESD protection for all serial signals
  • SNMP MIB-II for network management
  • Built-in buzzer for easy location
  • Standard 1U rackmount size
  • Automatic RS-485 data flow control
  • "I" models support a wide operating temperature
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Servers
Product Number EKI-1526T-VDC-CE
Product Name 16-Port Serial Device Server, DC Input, DB9, Rackmount
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

MicroATX server board with Intel® Core™ Ultra 9/7/5, DDR5, and PCIe Gen5 for edge computing, industrial automation, and compact servers. - ASMB-589G4-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Core™ Ultra Processors
View Details
2U OTII-compliant edge server with dual 2nd Gen Intel® Xeon® CPUs and QAT/DPDK support. A short-depth, high-expansion platform for 5G vRAN/MEC. - SKY-7223DA-06A1R - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type 2nd Gen Intel® Xeon® Scalable Processors
View Details
Dual LGA4677 Intel® 5th/4th Gen Xeon® Scalable EATX server board with 16x DDR5, 4x PCIe x16, and dual 10GbE for enterprise workloads. - ASMB-927T2-00A1U - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type 5th/4th Gen Intel® Xeon® Scalable processors
View Details