OnLogic Inc. MC850-70 Industrial Intel 2nd Gen Xeon Scalable Edge Server MC850-70

Description
MINI EDGE SERVER WITH EXPANSION Xeon processing and PCIe x16 expansion converge in the compact MC850-70 to create a scalable mini edge server solution for industrial automation, artificial intelligence, machine learning, data aggregation or content caching applications. Adding server functionality closer to the edge makes it possible to provide critical resources, data analysis, and decision-making on a secure on-site network with faster response times and lower operational costs than a traditional full-scale data center. RELIABLE MINI SERVER DESIGN The MC850-70 was designed to place server performance and graphics processing in environments where a rackmount or server room isn’t available. Built on a compact Mini ITX footprint, the system measures 230 x 146 x 241.5 millimeters and eliminates the need for clumsy external power adapters by integrating its 300W PSU into the system to make installation easy. A rear-mounted fan provides efficient, full-system cooling under full system load by creating an optimized “V” pattern airflow to pull heat away from sensitive components while corrosion-resistant galvanized steel and anodized aluminum construction make the MC850-70 well-suited for a range of environments. MINI EDGE SERVER FUNCTIONS & EXPANSION The MC850-70 provides functionality and expansion options that belie its compact size. Four high-capacity storage drives can be installed, two of them being ultra-fast NVMe drives and two 2.5” drives, and a single PCIe x16 slot provides a variety of expansion options, including additional LAN, PoE+ for surveillance, or GPU for machine learning. Looking for features you don’t see here? Contact us to see if we can help you configure the system to meet the specific needs of your application.
Request a Quote
Description
MINI EDGE SERVER WITH EXPANSION Xeon processing and PCIe x16 expansion converge in the compact MC850-70 to create a scalable mini edge server solution for industrial automation, artificial intelligence, machine learning, data aggregation or content caching applications. Adding server functionality closer to the edge makes it possible to provide critical resources, data analysis, and decision-making on a secure on-site network with faster response times and lower operational costs than a traditional full-scale data center. RELIABLE MINI SERVER DESIGN The MC850-70 was designed to place server performance and graphics processing in environments where a rackmount or server room isn’t available. Built on a compact Mini ITX footprint, the system measures 230 x 146 x 241.5 millimeters and eliminates the need for clumsy external power adapters by integrating its 300W PSU into the system to make installation easy. A rear-mounted fan provides efficient, full-system cooling under full system load by creating an optimized “V” pattern airflow to pull heat away from sensitive components while corrosion-resistant galvanized steel and anodized aluminum construction make the MC850-70 well-suited for a range of environments. MINI EDGE SERVER FUNCTIONS & EXPANSION The MC850-70 provides functionality and expansion options that belie its compact size. Four high-capacity storage drives can be installed, two of them being ultra-fast NVMe drives and two 2.5” drives, and a single PCIe x16 slot provides a variety of expansion options, including additional LAN, PoE+ for surveillance, or GPU for machine learning. Looking for features you don’t see here? Contact us to see if we can help you configure the system to meet the specific needs of your application.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MC850-70 Industrial Intel 2nd Gen Xeon Scalable Edge Server - MC850-70 - OnLogic Inc.
South Burlington, VT, United States
MC850-70 Industrial Intel 2nd Gen Xeon Scalable Edge Server
MC850-70
MC850-70 Industrial Intel 2nd Gen Xeon Scalable Edge Server MC850-70
MINI EDGE SERVER WITH EXPANSION Xeon processing and PCIe x16 expansion converge in the compact MC850-70 to create a scalable mini edge server solution for industrial automation, artificial intelligence, machine learning, data aggregation or content caching applications. Adding server functionality closer to the edge makes it possible to provide critical resources, data analysis, and decision-making on a secure on-site network with faster response times and lower operational costs than a traditional full-scale data center. RELIABLE MINI SERVER DESIGN The MC850-70 was designed to place server performance and graphics processing in environments where a rackmount or server room isn’t available. Built on a compact Mini ITX footprint, the system measures 230 x 146 x 241.5 millimeters and eliminates the need for clumsy external power adapters by integrating its 300W PSU into the system to make installation easy. A rear-mounted fan provides efficient, full-system cooling under full system load by creating an optimized “V” pattern airflow to pull heat away from sensitive components while corrosion-resistant galvanized steel and anodized aluminum construction make the MC850-70 well-suited for a range of environments. MINI EDGE SERVER FUNCTIONS & EXPANSION The MC850-70 provides functionality and expansion options that belie its compact size. Four high-capacity storage drives can be installed, two of them being ultra-fast NVMe drives and two 2.5” drives, and a single PCIe x16 slot provides a variety of expansion options, including additional LAN, PoE+ for surveillance, or GPU for machine learning. Looking for features you don’t see here? Contact us to see if we can help you configure the system to meet the specific needs of your application.

MINI EDGE SERVER WITH EXPANSION

Xeon processing and PCIe x16 expansion converge in the compact MC850-70 to create a scalable mini edge server solution for industrial automation, artificial intelligence, machine learning, data aggregation or content caching applications. Adding server functionality closer to the edge makes it possible to provide critical resources, data analysis, and decision-making on a secure on-site network with faster response times and lower operational costs than a traditional full-scale data center.

RELIABLE MINI SERVER DESIGN

The MC850-70 was designed to place server performance and graphics processing in environments where a rackmount or server room isn’t available. Built on a compact Mini ITX footprint, the system measures 230 x 146 x 241.5 millimeters and eliminates the need for clumsy external power adapters by integrating its 300W PSU into the system to make installation easy. A rear-mounted fan provides efficient, full-system cooling under full system load by creating an optimized “V” pattern airflow to pull heat away from sensitive components while corrosion-resistant galvanized steel and anodized aluminum construction make the MC850-70 well-suited for a range of environments.

MINI EDGE SERVER FUNCTIONS & EXPANSION

The MC850-70 provides functionality and expansion options that belie its compact size. Four high-capacity storage drives can be installed, two of them being ultra-fast NVMe drives and two 2.5” drives, and a single PCIe x16 slot provides a variety of expansion options, including additional LAN, PoE+ for surveillance, or GPU for machine learning.

Looking for features you don’t see here? Contact us to see if we can help you configure the system to meet the specific needs of your application.

Buy Now

Technical Specifications

  OnLogic Inc.
Product Category Network Servers
Product Number MC850-70
Product Name MC850-70 Industrial Intel 2nd Gen Xeon Scalable Edge Server
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

Axial AX301 Single CPU 3U Edge Server w/ SATA Storage - AX301 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
Axial AX305 Dual CPU 3U Edge Server w/ Up to 7x Single Slot GPUs & SATA Storage - AX305 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
Axial AX306 Dual CPU 3U Edge Server w/ Up to 7x Single Slot GPUs & NVMe Storage - AX306 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
Axial AC101 Rackmount Edge Server - AC101 - OnLogic Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Processor Type Intel Core
View Details