VT-DF-C20 -- LEVEL ADJUSTABLE SHELVING SYSTEM * PANEL CATCH * 8PCS OF VT-DF-C20 ARE INCLUDED WITH VT-DF-A1820 AND VT-DF-E1820 - VT-DF-C20
Sugatsune America, Inc.LEVEL ADJUSTABLE SHELVING SYSTEM * PANEL CATCH * 8PCS OF VT-DF-C20 ARE INCLUDED with VT-DF-A1820 and VT-DF-E1820 - VT-DF-C20VT-DF-C20
Description
Material Plastic (POM)
Finish Natural
Weight of Item (g) 2.2
Length or Depth of Item when closed (mm) 50
Length or Depth of Item when closed (in) 2
Height of Item (mm) 14.2
Height of Item (in) 0.5625
Width of Item (mm) 12
Width of Item (in) 0.5
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 4 mm self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant Not Compliant
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Description
Material Plastic (POM)
Finish Natural
Weight of Item (g) 2.2
Length or Depth of Item when closed (mm) 50
Length or Depth of Item when closed (in) 2
Height of Item (mm) 14.2
Height of Item (in) 0.5625
Width of Item (mm) 12
Width of Item (in) 0.5
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 4 mm self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant Not Compliant
Is Accessory N
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
VT-DF-C20 is a snap-in type panel catch for the Level Adjustable Shelving System, designed for easy panel installation. It is made of polyacetal with a natural finish. Eight catches are included with each VT-DF-A1820 and VT-DF-E1820 wall panel.
Datasheet Summary Powered by GS/AI
VT-DF-C20 is a snap-in type panel catch for the Level Adjustable Shelving System, designed for easy panel installation. It is made of polyacetal with a natural finish. Eight catches are included with each VT-DF-A1820 and VT-DF-E1820 wall panel.
LEVEL ADJUSTABLE SHELVING SYSTEM * PANEL CATCH * 8PCS OF VT-DF-C20 ARE INCLUDED with VT-DF-A1820 and VT-DF-E1820 - VT-DF-C20
VT-DF-C20
LEVEL ADJUSTABLE SHELVING SYSTEM * PANEL CATCH * 8PCS OF VT-DF-C20 ARE INCLUDED with VT-DF-A1820 and VT-DF-E1820 - VT-DF-C20
VT-DF-C20
Material Plastic (POM)
Finish Natural
Weight of Item (g) 2.2
Length or Depth of Item when closed (mm) 50
Length or Depth of Item when closed (in) 2
Height of Item (mm) 14.2
Height of Item (in) 0.5625
Width of Item (mm) 12
Width of Item (in) 0.5
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 4 mm self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant Not Compliant
Is Accessory N
Material Plastic (POM)
Finish Natural
Weight of Item (g) 2.2
Length or Depth of Item when closed (mm) 50
Length or Depth of Item when closed (in) 2
Height of Item (mm) 14.2
Height of Item (in) 0.5625
Width of Item (mm) 12
Width of Item (in) 0.5
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 4 mm self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant Not Compliant
Is Accessory N
Supplier's Site
Datasheet
Technical Specifications
Sugatsune America, Inc.
Product Category
Latches
Product Number
VT-DF-C20
Product Name
LEVEL ADJUSTABLE SHELVING SYSTEM * PANEL CATCH * 8PCS OF VT-DF-C20 ARE INCLUDED with VT-DF-A1820 and VT-DF-E1820 - VT-DF-C20