Sugatsune America, Inc.FLUSH SLAM LATCH - LC-48-5LC-48-5
Description
Door will be latched when closed
Pull paddle handle to open
Non-Handed: Can be installed on left or right side
Designed for panel thickness Max. 1.6 mm
Easy installation
Insert the latch body through cutout section and simply screw-on the back plate
UL-94 VO rated flame retardant material
Sugatsune America, Inc.
Done
Email Supplier
Description
Door will be latched when closed
Pull paddle handle to open
Non-Handed: Can be installed on left or right side
Designed for panel thickness Max. 1.6 mm
Easy installation
Insert the latch body through cutout section and simply screw-on the back plate
UL-94 VO rated flame retardant material
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The LC-48-5 is a flush slam latch designed for panel thicknesses of 1.0 to 2.3 mm, featuring a non-handed design for left- or right-side installation. It includes a stainless steel body and back cover, a PBT plastic latch bolt, and a back plate, with easy installation via cutout insertion and screw-on mounting. The latch operates by pulling a paddle handle to release, and the latch bolt is rated UL-94 VO for flame resistance. The part weighs 35 grams per unit and is packed 40 per box and 400 per carton.
Datasheet Summary Powered by GS/AI
The LC-48-5 is a flush slam latch designed for panel thicknesses of 1.0 to 2.3 mm, featuring a non-handed design for left- or right-side installation. It includes a stainless steel body and back cover, a PBT plastic latch bolt, and a back plate, with easy installation via cutout insertion and screw-on mounting. The latch operates by pulling a paddle handle to release, and the latch bolt is rated UL-94 VO for flame resistance. The part weighs 35 grams per unit and is packed 40 per box and 400 per carton.
Door will be latched when closed
Pull paddle handle to open
Non-Handed: Can be installed on left or right side
Designed for panel thickness Max. 1.6 mm
Easy installation
Insert the latch body through cutout section and simply screw-on the back plate
UL-94 VO rated flame retardant material
Door will be latched when closed
Pull paddle handle to open
Non-Handed: Can be installed on left or right side
Designed for panel thickness Max. 1.6 mm
Easy installation
Insert the latch body through cutout section and simply screw-on the back plate