The BL-60 is a barrel bolt with a 60 mm (2-23/64") length, supplied with mortise and surface strike. The bolt and knob are made of brass with a nickel finish. The body and plates have dimensions of 10.0 mm (P1), 40 mm (P2), and 15 mm (D), and weigh 50 grams. It is packaged in boxes of 30 units per carton of 450 units.
| Sugatsune America, Inc. | |
|---|---|
| Product Category | Latches |
| Product Number | BL-60 |
| Product Name | STAINLESS STEEL BAR LATCH - BL-60 |
| Materials | Stainless; Steel; 304 Stainless Steel |