Sugatsune America, Inc. TENSION CATCH (PACKED 2 EA/BAG) - BCU-40 BCU-40

Description
Tension force is not adjustable
Description
Tension force is not adjustable
Datasheet
Datasheet Summary
Powered by GS/AI

The BCU-40 is a tension catch made of zinc alloy with a chrome finish, designed for applications requiring fixed tension without adjustment. It has a push-in force of 3.6 kg (7.9 lbs) and a pulling force of 2.4 kg (5.3 lbs), weighs 18 g, and is packaged 100 per box and 400 per carton. Its dimensions include a length of 28.5 mm (1-1/8"), an overall width of 12.5 mm, and an M3 mounting thread. Tension force is not adjustable.

Datasheet Summary
Powered by GS/AI

The BCU-40 is a tension catch made of zinc alloy with a chrome finish, designed for applications requiring fixed tension without adjustment. It has a push-in force of 3.6 kg (7.9 lbs) and a pulling force of 2.4 kg (5.3 lbs), weighs 18 g, and is packaged 100 per box and 400 per carton. Its dimensions include a length of 28.5 mm (1-1/8"), an overall width of 12.5 mm, and an M3 mounting thread. Tension force is not adjustable.

Suppliers

Company
Product
Description
Supplier Links
TENSION CATCH (PACKED 2 EA/BAG) - BCU-40 - BCU-40 - Sugatsune America, Inc.
Carson, CA, United States
TENSION CATCH (PACKED 2 EA/BAG) - BCU-40
BCU-40
TENSION CATCH (PACKED 2 EA/BAG) - BCU-40 BCU-40
Tension force is not adjustable

  • Tension force is not adjustable
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Latches
Product Number BCU-40
Product Name TENSION CATCH (PACKED 2 EA/BAG) - BCU-40
Materials Zinc; Zinc Alloy
Unlock Full Specs
to access all available technical data

Similar Products

THIN MAGNETIC CATCH (SNAP-IN TYPE) - MC-FS-4SW - MC-FS-4SW - Sugatsune America, Inc.
Specs
Operation Magnetic
Materials Plastic; Plastic (ABS)
View Details
316 Stainless Steel Hasp (Weld-On Type) - HP-635 - HP-635 - Sugatsune America, Inc.
Specs
Latch Types Hasp
Materials Stainless; Steel; 316 Stainless Steel
View Details
ADJUSTABLE DRAW LATCH - CHN-90Y - CHN-90Y - Sugatsune America, Inc.
Specs
Latch Types Draw/Tension
Materials Plastic; Polyacetal
View Details
FLUSH SLAM LATCH - LC-65A - LC-65A - Sugatsune America, Inc.
Specs
Latch Types Slam
Materials Aluminum
View Details