Sugatsune America, Inc. LOW PROFILE HEAVY DUTY CASTER - UHG-75MC UHG-75MC

Description
Material Steel Finish Clear Zinc Chromate (Trivalent Chromium) Weight of Item (g) 1625 Length or Depth of Item when closed (mm) 101.5 Length or Depth of Item when closed (in) 4 Height of Item (mm) 107 Height of Item (in) 4.25 Width of Item (mm) 100 Width of Item (in) 3.9375 Load Capacity (kg) 612 Load Capacity (lbs) 1347 Wheel Type Single Wheel Locking Type (Brake) N Are Fasteners Included N Are Fasteners Required Y Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
Description
Material Steel Finish Clear Zinc Chromate (Trivalent Chromium) Weight of Item (g) 1625 Length or Depth of Item when closed (mm) 101.5 Length or Depth of Item when closed (in) 4 Height of Item (mm) 107 Height of Item (in) 4.25 Width of Item (mm) 100 Width of Item (in) 3.9375 Load Capacity (kg) 612 Load Capacity (lbs) 1347 Wheel Type Single Wheel Locking Type (Brake) N Are Fasteners Included N Are Fasteners Required Y Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
Datasheet
Datasheet Summary
Powered by GS/AI

The UHG-75MC is a low-profile, heavy-duty swivel caster with a steel body and mounting plate finished in trivalent chromium for RoHS compliance. It features a sealed ball bearing swivel assembly and an electro-conductive MC nylon wheel with heavy-duty ball bearings, rated for a load capacity of 612 kg (1347 lbs). The caster has a wheel diameter of 75 mm, a height of 48 mm, and overall dimensions of 107 mm in height, 100 mm in width, and 100 mm in depth. The unit weighs 1625 g.

Datasheet Summary
Powered by GS/AI

The UHG-75MC is a low-profile, heavy-duty swivel caster with a steel body and mounting plate finished in trivalent chromium for RoHS compliance. It features a sealed ball bearing swivel assembly and an electro-conductive MC nylon wheel with heavy-duty ball bearings, rated for a load capacity of 612 kg (1347 lbs). The caster has a wheel diameter of 75 mm, a height of 48 mm, and overall dimensions of 107 mm in height, 100 mm in width, and 100 mm in depth. The unit weighs 1625 g.

Suppliers

Company
Product
Description
Supplier Links
LOW PROFILE HEAVY DUTY CASTER - UHG-75MC - UHG-75MC - Sugatsune America, Inc.
Carson, CA, United States
LOW PROFILE HEAVY DUTY CASTER - UHG-75MC
UHG-75MC
LOW PROFILE HEAVY DUTY CASTER - UHG-75MC UHG-75MC
Material Steel Finish Clear Zinc Chromate (Trivalent Chromium) Weight of Item (g) 1625 Length or Depth of Item when closed (mm) 101.5 Length or Depth of Item when closed (in) 4 Height of Item (mm) 107 Height of Item (in) 4.25 Width of Item (mm) 100 Width of Item (in) 3.9375 Load Capacity (kg) 612 Load Capacity (lbs) 1347 Wheel Type Single Wheel Locking Type (Brake) N Are Fasteners Included N Are Fasteners Required Y Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
  • Material Steel
  • Finish Clear Zinc Chromate (Trivalent Chromium)
  • Weight of Item (g) 1625
  • Length or Depth of Item when closed (mm) 101.5
  • Length or Depth of Item when closed (in) 4
  • Height of Item (mm) 107
  • Height of Item (in) 4.25
  • Width of Item (mm) 100
  • Width of Item (in) 3.9375
  • Load Capacity (kg) 612
  • Load Capacity (lbs) 1347
  • Wheel Type Single Wheel
  • Locking Type (Brake) N
  • Are Fasteners Included N
  • Are Fasteners Required Y
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 2
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Casters
Product Number UHG-75MC
Product Name LOW PROFILE HEAVY DUTY CASTER - UHG-75MC
Wheel Type Single Wheel
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (L-SHAPE) - JS315-100L - JS315-100L - Sugatsune America, Inc.
Specs
Wheel Type L-Shaped Roller
Wheel Width 2.81 inch (71.44 mm)
Overall Height 4.94 inch (125 mm)
View Details
PARTS SEPARABLE CASTER (W/GLIDE) - CAPF-50/WHT - CAPF-50/WHT - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 132 lbs (60 kg)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (V-SHAPE) - JS300-60V - JS300-60V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 1.88 inch (47.62 mm)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-90V - JS310-90V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 3.56 inch (90.49 mm)
View Details