Sugatsune America, Inc. LOW PROFILE HEAVY DUTY CASTER - UHG-80MC UHG-80MC

Description
Material Steel Finish Clear Zinc Chromate (Trivalent Chromium) Weight of Item (g) 1680 Length or Depth of Item when closed (mm) 110 Length or Depth of Item when closed (in) 4.375 Height of Item (mm) 120 Height of Item (in) 4.75 Width of Item (mm) 85 Width of Item (in) 3.375 Load Capacity (kg) 816 Load Capacity (lbs) 1795 Wheel Type Single Wheel Locking Type (Brake) N Are Fasteners Included N Are Fasteners Required Y Fasteners Type 8,5 mm bolt Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
Description
Material Steel Finish Clear Zinc Chromate (Trivalent Chromium) Weight of Item (g) 1680 Length or Depth of Item when closed (mm) 110 Length or Depth of Item when closed (in) 4.375 Height of Item (mm) 120 Height of Item (in) 4.75 Width of Item (mm) 85 Width of Item (in) 3.375 Load Capacity (kg) 816 Load Capacity (lbs) 1795 Wheel Type Single Wheel Locking Type (Brake) N Are Fasteners Included N Are Fasteners Required Y Fasteners Type 8,5 mm bolt Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
Datasheet
Datasheet Summary
Powered by GS/AI

The UHG-80MC is a low-profile, heavy-duty swivel caster designed for manufacturing equipment, with a load capacity of 816 kg (1795 lbs). It features a steel body and mounting plate finished with trivalent chromium clear zinc chromate for RoHS compliance, and an electro-conductive MC Nylon wheel with a heavy-duty ball bearing. The caster has a wheel diameter of 80 mm, a height of 48 mm, and dimensions of 120 mm in height, 100 mm in width, and 85 mm in depth. It weighs 1680 g and includes a sealed ball bearing swivel assembly for smooth operation.

Datasheet Summary
Powered by GS/AI

The UHG-80MC is a low-profile, heavy-duty swivel caster designed for manufacturing equipment, with a load capacity of 816 kg (1795 lbs). It features a steel body and mounting plate finished with trivalent chromium clear zinc chromate for RoHS compliance, and an electro-conductive MC Nylon wheel with a heavy-duty ball bearing. The caster has a wheel diameter of 80 mm, a height of 48 mm, and dimensions of 120 mm in height, 100 mm in width, and 85 mm in depth. It weighs 1680 g and includes a sealed ball bearing swivel assembly for smooth operation.

Suppliers

Company
Product
Description
Supplier Links
LOW PROFILE HEAVY DUTY CASTER - UHG-80MC - UHG-80MC - Sugatsune America, Inc.
Carson, CA, United States
LOW PROFILE HEAVY DUTY CASTER - UHG-80MC
UHG-80MC
LOW PROFILE HEAVY DUTY CASTER - UHG-80MC UHG-80MC
Material Steel Finish Clear Zinc Chromate (Trivalent Chromium) Weight of Item (g) 1680 Length or Depth of Item when closed (mm) 110 Length or Depth of Item when closed (in) 4.375 Height of Item (mm) 120 Height of Item (in) 4.75 Width of Item (mm) 85 Width of Item (in) 3.375 Load Capacity (kg) 816 Load Capacity (lbs) 1795 Wheel Type Single Wheel Locking Type (Brake) N Are Fasteners Included N Are Fasteners Required Y Fasteners Type 8,5 mm bolt Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
  • Material Steel
  • Finish Clear Zinc Chromate (Trivalent Chromium)
  • Weight of Item (g) 1680
  • Length or Depth of Item when closed (mm) 110
  • Length or Depth of Item when closed (in) 4.375
  • Height of Item (mm) 120
  • Height of Item (in) 4.75
  • Width of Item (mm) 85
  • Width of Item (in) 3.375
  • Load Capacity (kg) 816
  • Load Capacity (lbs) 1795
  • Wheel Type Single Wheel
  • Locking Type (Brake) N
  • Are Fasteners Included N
  • Are Fasteners Required Y
  • Fasteners Type 8,5 mm bolt
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 2
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Casters
Product Number UHG-80MC
Product Name LOW PROFILE HEAVY DUTY CASTER - UHG-80MC
Wheel Type Single Wheel
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (U-SHAPE) - JS365-50H - JS365-50H - Sugatsune America, Inc.
Specs
Wheel Type U-Shaped Roller
Features Threaded Stem
Wheel Width 1.88 inch (47.62 mm)
View Details
PARTS SEPARABLE CASTER (W/GLIDE) - CAPF-75/BLK - CAPF-75/BLK - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 265 lbs (120 kg)
View Details
PARTS SEPARABLE CASTER (W/GLIDE) - CAPF-50/BLK - CAPF-50/BLK - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 132 lbs (60 kg)
View Details
CASTER, PLATE - FP-55-P - FP-55-P - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 110 lbs (50 kg)
View Details