Sugatsune America, Inc. LOW PROFILE HEAVY DUTY CASTER - UHG-50MCE UHG-50MCE

Description
Material Steel Finish Clear Zinc Chromate (Trivalent Chromium) Weight of Item (g) 820 Length or Depth of Item when closed (mm) 84 Length or Depth of Item when closed (in) 3.3125 Height of Item (mm) 79 Height of Item (in) 3.125 Width of Item (mm) 84 Width of Item (in) 3.3125 Load Capacity (kg) 408 Load Capacity (lbs) 898 Wheel Type Single Wheel Locking Type (Brake) N Are Fasteners Included N Are Fasteners Required Y Fasteners Type 8 mm bolt Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
Datasheet
Description
Material Steel Finish Clear Zinc Chromate (Trivalent Chromium) Weight of Item (g) 820 Length or Depth of Item when closed (mm) 84 Length or Depth of Item when closed (in) 3.3125 Height of Item (mm) 79 Height of Item (in) 3.125 Width of Item (mm) 84 Width of Item (in) 3.3125 Load Capacity (kg) 408 Load Capacity (lbs) 898 Wheel Type Single Wheel Locking Type (Brake) N Are Fasteners Included N Are Fasteners Required Y Fasteners Type 8 mm bolt Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LOW PROFILE HEAVY DUTY CASTER - UHG-50MCE - UHG-50MCE - Sugatsune America, Inc.
Carson, CA, United States
LOW PROFILE HEAVY DUTY CASTER - UHG-50MCE
UHG-50MCE
LOW PROFILE HEAVY DUTY CASTER - UHG-50MCE UHG-50MCE
Material Steel Finish Clear Zinc Chromate (Trivalent Chromium) Weight of Item (g) 820 Length or Depth of Item when closed (mm) 84 Length or Depth of Item when closed (in) 3.3125 Height of Item (mm) 79 Height of Item (in) 3.125 Width of Item (mm) 84 Width of Item (in) 3.3125 Load Capacity (kg) 408 Load Capacity (lbs) 898 Wheel Type Single Wheel Locking Type (Brake) N Are Fasteners Included N Are Fasteners Required Y Fasteners Type 8 mm bolt Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
  • Material Steel
  • Finish Clear Zinc Chromate (Trivalent Chromium)
  • Weight of Item (g) 820
  • Length or Depth of Item when closed (mm) 84
  • Length or Depth of Item when closed (in) 3.3125
  • Height of Item (mm) 79
  • Height of Item (in) 3.125
  • Width of Item (mm) 84
  • Width of Item (in) 3.3125
  • Load Capacity (kg) 408
  • Load Capacity (lbs) 898
  • Wheel Type Single Wheel
  • Locking Type (Brake) N
  • Are Fasteners Included N
  • Are Fasteners Required Y
  • Fasteners Type 8 mm bolt
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 2
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Casters
Product Number UHG-50MCE
Product Name LOW PROFILE HEAVY DUTY CASTER - UHG-50MCE
Wheel Type Single Wheel
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-150V - JS310-150V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Overall Height 5.94 inch (151 mm)
View Details
LOW PROFILE HEAVY DUTY CASTER - UHG-75PB - UHG-75PB - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Maximum Load 1349 lbs (612 kg)
Wheel Width 3.94 inch (100 mm)
View Details
LOW PROFILE HEAVY DUTY CASTER - UHG-75MCE - UHG-75MCE - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Maximum Load 1349 lbs (612 kg)
Wheel Width 3.94 inch (100 mm)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-75V - JS310-75V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 3 inch (76.2 mm)
View Details