Sugatsune America, Inc. GLIDE - TG-20WT TG-20WT

Description
Material Plastic (PE) Finish Yellow Zinc Chromate Weight of Item (g) 11 Length or Depth of Item when closed (mm) 20 Length or Depth of Item when closed (in) 0.8125 Height of Item (mm) 21 Height of Item (in) 0.875 Width of Item (mm) 20 Width of Item (in) 0.8125 Load Capacity (kg) 100 Load Capacity (lbs) 220 Automatic Height Adjustment N All-Stainless Steel N Are Fasteners Included Y Are Fasteners Required Y Fasteners Type M8 x 1.25 Threaded bolt Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
Description
Material Plastic (PE) Finish Yellow Zinc Chromate Weight of Item (g) 11 Length or Depth of Item when closed (mm) 20 Length or Depth of Item when closed (in) 0.8125 Height of Item (mm) 21 Height of Item (in) 0.875 Width of Item (mm) 20 Width of Item (in) 0.8125 Load Capacity (kg) 100 Load Capacity (lbs) 220 Automatic Height Adjustment N All-Stainless Steel N Are Fasteners Included Y Are Fasteners Required Y Fasteners Type M8 x 1.25 Threaded bolt Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
Datasheet
Datasheet Summary
Powered by GS/AI

TG-20WT is a low-profile leveling glide with a polyamide base in white and a steel bolt finished in yellow zinc chromate. It has a 20 mm diameter, 21 mm height, and an M8 × 1.25 threaded bolt. The load capacity is 100 kg (220 lbs), and it weighs 11 g. The design includes a knurled rim for easy adjustment and is installed with a Phillips screwdriver.

Datasheet Summary
Powered by GS/AI

TG-20WT is a low-profile leveling glide with a polyamide base in white and a steel bolt finished in yellow zinc chromate. It has a 20 mm diameter, 21 mm height, and an M8 × 1.25 threaded bolt. The load capacity is 100 kg (220 lbs), and it weighs 11 g. The design includes a knurled rim for easy adjustment and is installed with a Phillips screwdriver.

Suppliers

Company
Product
Description
Supplier Links
GLIDE - TG-20WT - TG-20WT - Sugatsune America, Inc.
Carson, CA, United States
GLIDE - TG-20WT
TG-20WT
GLIDE - TG-20WT TG-20WT
Material Plastic (PE) Finish Yellow Zinc Chromate Weight of Item (g) 11 Length or Depth of Item when closed (mm) 20 Length or Depth of Item when closed (in) 0.8125 Height of Item (mm) 21 Height of Item (in) 0.875 Width of Item (mm) 20 Width of Item (in) 0.8125 Load Capacity (kg) 100 Load Capacity (lbs) 220 Automatic Height Adjustment N All-Stainless Steel N Are Fasteners Included Y Are Fasteners Required Y Fasteners Type M8 x 1.25 Threaded bolt Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
  • Material Plastic (PE)
  • Finish Yellow Zinc Chromate
  • Weight of Item (g) 11
  • Length or Depth of Item when closed (mm) 20
  • Length or Depth of Item when closed (in) 0.8125
  • Height of Item (mm) 21
  • Height of Item (in) 0.875
  • Width of Item (mm) 20
  • Width of Item (in) 0.8125
  • Load Capacity (kg) 100
  • Load Capacity (lbs) 220
  • Automatic Height Adjustment N
  • All-Stainless Steel N
  • Are Fasteners Included Y
  • Are Fasteners Required Y
  • Fasteners Type M8 x 1.25 Threaded bolt
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 2
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number TG-20WT
Product Name GLIDE - TG-20WT
Type Leveling Foot
Unlock Full Specs
to access all available technical data

Similar Products

LEVELING GLIDE - TG-40GP-BL - TG-40GP-BL - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Threaded Stud
View Details
LEVELING GLIDE - MKRL-32-12-66B6 - MKRL-32-12-66B6 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
View Details