Sugatsune America, Inc. GLIDE BASE FOR HEAVY DUTY LEVELING GLIDE (SDY-TRSB, SDY-TRAS, SDY-MS-42) - SDY-LTB-52 SDY-LTB-52

Description
Material Brass Finish Nickel Weight of Item (g) 1800 Length or Depth of Item when closed (mm) 107 Length or Depth of Item when closed (in) 4.25 Height of Item (mm) 60 Height of Item (in) 2.375 Width of Item (mm) 107 Width of Item (in) 4.25 Automatic Height Adjustment N All-Stainless Steel N Are Fasteners Included N Are Fasteners Required Y Fasteners Type 8.5 mm bolt Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
Description
Material Brass Finish Nickel Weight of Item (g) 1800 Length or Depth of Item when closed (mm) 107 Length or Depth of Item when closed (in) 4.25 Height of Item (mm) 60 Height of Item (in) 2.375 Width of Item (mm) 107 Width of Item (in) 4.25 Automatic Height Adjustment N All-Stainless Steel N Are Fasteners Included N Are Fasteners Required Y Fasteners Type 8.5 mm bolt Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
Datasheet
Datasheet Summary
Powered by GS/AI

SDY-LTB-52 is a brass glide base with a nickel finish, designed for use with SDY-TRSB leveling glides and other SDY-series units. It accommodates a Tr52 × 7 trapezoidal screw and has dimensions of 107 mm in length, 87 mm in width, 60 mm in height, and 50 mm in depth. The part weighs 1800 g and requires external fasteners. It is RoHS 2 compliant.

Datasheet Summary
Powered by GS/AI

SDY-LTB-52 is a brass glide base with a nickel finish, designed for use with SDY-TRSB leveling glides and other SDY-series units. It accommodates a Tr52 × 7 trapezoidal screw and has dimensions of 107 mm in length, 87 mm in width, 60 mm in height, and 50 mm in depth. The part weighs 1800 g and requires external fasteners. It is RoHS 2 compliant.

Suppliers

Company
Product
Description
Supplier Links
GLIDE BASE FOR HEAVY DUTY LEVELING GLIDE (SDY-TRSB, SDY-TRAS, SDY-MS-42) - SDY-LTB-52 - SDY-LTB-52 - Sugatsune America, Inc.
Carson, CA, United States
GLIDE BASE FOR HEAVY DUTY LEVELING GLIDE (SDY-TRSB, SDY-TRAS, SDY-MS-42) - SDY-LTB-52
SDY-LTB-52
GLIDE BASE FOR HEAVY DUTY LEVELING GLIDE (SDY-TRSB, SDY-TRAS, SDY-MS-42) - SDY-LTB-52 SDY-LTB-52
Material Brass Finish Nickel Weight of Item (g) 1800 Length or Depth of Item when closed (mm) 107 Length or Depth of Item when closed (in) 4.25 Height of Item (mm) 60 Height of Item (in) 2.375 Width of Item (mm) 107 Width of Item (in) 4.25 Automatic Height Adjustment N All-Stainless Steel N Are Fasteners Included N Are Fasteners Required Y Fasteners Type 8.5 mm bolt Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
  • Material Brass
  • Finish Nickel
  • Weight of Item (g) 1800
  • Length or Depth of Item when closed (mm) 107
  • Length or Depth of Item when closed (in) 4.25
  • Height of Item (mm) 60
  • Height of Item (in) 2.375
  • Width of Item (mm) 107
  • Width of Item (in) 4.25
  • Automatic Height Adjustment N
  • All-Stainless Steel N
  • Are Fasteners Included N
  • Are Fasteners Required Y
  • Fasteners Type 8.5 mm bolt
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 2
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number SDY-LTB-52
Product Name GLIDE BASE FOR HEAVY DUTY LEVELING GLIDE (SDY-TRSB, SDY-TRAS, SDY-MS-42) - SDY-LTB-52
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

SUPER HEAVY DUTY STAINLESS STEEL LEVELING GLIDE - ADHS-85-30-150K - ADHS-85-30-150K - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel
View Details
ADJUSTABLE GLIDE - MKR-40 - MKR-40 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Threaded Stud
Load Capacity 132.00 lbs (59.86 kg)
View Details
HEAVY DUTY STAINLESS STEEL LEVELING GLIDE - SDY-MS-30-150 - SDY-MS-30-150 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Threaded Stud
View Details
LEVELING GLIDE - MKRL-70-20-101B - MKRL-70-20-101B - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
View Details