Sugatsune America, Inc. NUT 1/2 - KD-555-39 KD-555-39

Description
Material Zinc Alloy Finish Clear Zinc Chromate Weight of Item (g) 30 Length or Depth of Item when closed (mm) 39 Length or Depth of Item when closed (in) 1.5625 Height of Item (mm) 11 Height of Item (in) 0.4375 Width of Item (mm) 39 Width of Item (in) 1.5625 Automatic Height Adjustment N All-Stainless Steel N Are Fasteners Included N Are Fasteners Required Y Fasteners Type 3 mm screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
Description
Material Zinc Alloy Finish Clear Zinc Chromate Weight of Item (g) 30 Length or Depth of Item when closed (mm) 39 Length or Depth of Item when closed (in) 1.5625 Height of Item (mm) 11 Height of Item (in) 0.4375 Width of Item (mm) 39 Width of Item (in) 1.5625 Automatic Height Adjustment N All-Stainless Steel N Are Fasteners Included N Are Fasteners Required Y Fasteners Type 3 mm screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
Datasheet
Datasheet Summary
Powered by GS/AI

The KD-555-39 is a glide base made of zinc alloy with a clear zinc chromate finish, designed for use with sheet metal. It has a threaded hole for a W1/2-12 fastener, an outer diameter of 39 mm (1-17/32 inch), a height of 11 mm, and a weight of 30 g. It is intended for applications requiring corrosion-resistant mounting between a surface and a support.

Datasheet Summary
Powered by GS/AI

The KD-555-39 is a glide base made of zinc alloy with a clear zinc chromate finish, designed for use with sheet metal. It has a threaded hole for a W1/2-12 fastener, an outer diameter of 39 mm (1-17/32 inch), a height of 11 mm, and a weight of 30 g. It is intended for applications requiring corrosion-resistant mounting between a surface and a support.

Suppliers

Company
Product
Description
Supplier Links
NUT 1/2 - KD-555-39 - KD-555-39 - Sugatsune America, Inc.
Carson, CA, United States
NUT 1/2 - KD-555-39
KD-555-39
NUT 1/2 - KD-555-39 KD-555-39
Material Zinc Alloy Finish Clear Zinc Chromate Weight of Item (g) 30 Length or Depth of Item when closed (mm) 39 Length or Depth of Item when closed (in) 1.5625 Height of Item (mm) 11 Height of Item (in) 0.4375 Width of Item (mm) 39 Width of Item (in) 1.5625 Automatic Height Adjustment N All-Stainless Steel N Are Fasteners Included N Are Fasteners Required Y Fasteners Type 3 mm screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
  • Material Zinc Alloy
  • Finish Clear Zinc Chromate
  • Weight of Item (g) 30
  • Length or Depth of Item when closed (mm) 39
  • Length or Depth of Item when closed (in) 1.5625
  • Height of Item (mm) 11
  • Height of Item (in) 0.4375
  • Width of Item (mm) 39
  • Width of Item (in) 1.5625
  • Automatic Height Adjustment N
  • All-Stainless Steel N
  • Are Fasteners Included N
  • Are Fasteners Required Y
  • Fasteners Type 3 mm screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 2
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number KD-555-39
Product Name NUT 1/2 - KD-555-39
Unlock Full Specs
to access all available technical data

Similar Products

LEVELING GLIDE - MDSF80-20-100 - MDSF80-20-100 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Threaded Stud
View Details
LEVELING GLIDE - MKR-N50M10 - MKR-N50M10 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Threaded Stud
View Details
HEAVY DUTY STAINLESS STEEL LEVELING GLIDE WITH SWIVEL BOLT, NON-MARRING - SDY-MASR-24-150 - SDY-MASR-24-150 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Threaded Stud
View Details
STAINLESS STEEL GLIDE BASE - AP-36-M8 - AP-36-M8 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Stainless Steel
View Details