Sugatsune America, Inc. LEVELING GLIDE - MKRL-32-12-66B6 MKRL-32-12-66B6

Description
Double structure of cover/bolt and base allow easy height adjustment without lifting the leg Easy installation with hex socket on the bottom for allen key
Description
Double structure of cover/bolt and base allow easy height adjustment without lifting the leg Easy installation with hex socket on the bottom for allen key
Datasheet
Datasheet Summary
Powered by GS/AI

The MKRL-32-12-66B6 is a leveling glide with a adjustable height of 66.0 mm, a bolt diameter of 32 mm, and a load capacity of 75 kg (165 lbs). It features a double-structure cover and bolt with an elastomer base for height adjustment without lifting the leg, and includes a hex socket on the bottom for installation with an allen key. The part uses an M12x1.75 thread and weighs 84 grams. It is supplied in boxes of 30 pieces.

Datasheet Summary
Powered by GS/AI

The MKRL-32-12-66B6 is a leveling glide with a adjustable height of 66.0 mm, a bolt diameter of 32 mm, and a load capacity of 75 kg (165 lbs). It features a double-structure cover and bolt with an elastomer base for height adjustment without lifting the leg, and includes a hex socket on the bottom for installation with an allen key. The part uses an M12x1.75 thread and weighs 84 grams. It is supplied in boxes of 30 pieces.

Suppliers

Company
Product
Description
Supplier Links
LEVELING GLIDE - MKRL-32-12-66B6 - MKRL-32-12-66B6 - Sugatsune America, Inc.
Carson, CA, United States
LEVELING GLIDE - MKRL-32-12-66B6
MKRL-32-12-66B6
LEVELING GLIDE - MKRL-32-12-66B6 MKRL-32-12-66B6
Double structure of cover/bolt and base allow easy height adjustment without lifting the leg Easy installation with hex socket on the bottom for allen key

  • Double structure of cover/bolt and base allow easy height adjustment without lifting the leg
  • Easy installation with hex socket on the bottom for allen key
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number MKRL-32-12-66B6
Product Name LEVELING GLIDE - MKRL-32-12-66B6
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL LEVELING GLIDE - SDY-MS-30-150 - SDY-MS-30-150 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Threaded Stud
View Details
GLIDE BASE - KD-555-28-M10 - KD-555-28-M10 - Sugatsune America, Inc.
Specs
Type Leveling Foot
View Details
ADJUSTABLE GLIDE - MKP-32 - MKP-32 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Threaded Stud
Load Capacity 352.00 lbs (159.64 kg)
View Details