Material 304 Stainless Steel
Finish Mirror
Weight of Item (g) 29
Length or Depth of Item when closed (mm) 40
Length or Depth of Item when closed (in) 1.625
Height of Item (mm) 40
Height of Item (in) 1.625
Width of Item (mm) 25
Width of Item (in) 1
Load Capacity (kg) 8
Load Capacity (lbs) 18
Holes 4
All-Stainless Steel Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size 3.1 X 20 mm
Fasteners Type Self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Datasheet
Description
Material 304 Stainless Steel
Finish Mirror
Weight of Item (g) 29
Length or Depth of Item when closed (mm) 40
Length or Depth of Item when closed (in) 1.625
Height of Item (mm) 40
Height of Item (in) 1.625
Width of Item (mm) 25
Width of Item (in) 1
Load Capacity (kg) 8
Load Capacity (lbs) 18
Holes 4
All-Stainless Steel Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size 3.1 X 20 mm
Fasteners Type Self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N
Material 304 Stainless Steel
Finish Mirror
Weight of Item (g) 29
Length or Depth of Item when closed (mm) 40
Length or Depth of Item when closed (in) 1.625
Height of Item (mm) 40
Height of Item (in) 1.625
Width of Item (mm) 25
Width of Item (in) 1
Load Capacity (kg) 8
Load Capacity (lbs) 18
Holes 4
All-Stainless Steel Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size 3.1 X 20 mm
Fasteners Type Self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N