Stainless steel BT Series (satin finish) or steel BTW and BTK Series (white or black) available.
Sugatsune America, Inc.
Done
Email Supplier
Description
Stainless steel BT Series (satin finish) or steel BTW and BTK Series (white or black) available.
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The BT-85 is a stainless steel shelf bracket with a satin finish, designed to support up to 15.0 kg (33 lbs). It measures 69.0 mm in length, 86.0 mm in height, and 58.0 mm in depth, with mounting hole spacing of 75.0 mm, 26.0 mm, and 4.0 mm diameter for the fastener. The bracket is part of the BT Series and weighs 40 grams per unit.
Datasheet Summary Powered by GS/AI
The BT-85 is a stainless steel shelf bracket with a satin finish, designed to support up to 15.0 kg (33 lbs). It measures 69.0 mm in length, 86.0 mm in height, and 58.0 mm in depth, with mounting hole spacing of 75.0 mm, 26.0 mm, and 4.0 mm diameter for the fastener. The bracket is part of the BT Series and weighs 40 grams per unit.