Automatically locks when flap is in opened position
Press lever to release the lock
For panel thickness 15~35 mm (19/32"~1-3/8")
Required Quantity:- Width up to 600 mm (23-5/8")··ÂÂ
·1 pc, - Width 600~1300 mm (23-5/8"~51-3/16")Â
·Â·Â·2 pcs
Sugatsune America, Inc.
Done
Email Supplier
Description
Automatically locks when flap is in opened position
Press lever to release the lock
For panel thickness 15~35 mm (19/32"~1-3/8")
Required Quantity:- Width up to 600 mm (23-5/8")··ÂÂ
·1 pc, - Width 600~1300 mm (23-5/8"~51-3/16")Â
·Â·Â·2 pcs
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 38820-25 is an aluminum folding bracket designed for shelf support, automatically locking when opened and releasing with a lever press. It is compatible with panel thicknesses of 15 to 35 mm (19/32" to 1-3/8"), with a maximum load capacity of 35 kg (77 lbs). The bracket has an anodized black finish, measures 25.4 to 29.5 mm in length (1" to 1-3/16"), 161 mm in width (6-5/16"), 15 mm in height (9/16"), and a depth of 114 mm (4-1/2"). One bracket is required for shelf widths up to 600 mm (23-5/8"); two are needed for widths between 600 and 1300 mm. The unit weighs 149 grams and is sold in boxes of 5 pieces.
Datasheet Summary Powered by GS/AI
The 38820-25 is an aluminum folding bracket designed for shelf support, automatically locking when opened and releasing with a lever press. It is compatible with panel thicknesses of 15 to 35 mm (19/32" to 1-3/8"), with a maximum load capacity of 35 kg (77 lbs). The bracket has an anodized black finish, measures 25.4 to 29.5 mm in length (1" to 1-3/16"), 161 mm in width (6-5/16"), 15 mm in height (9/16"), and a depth of 114 mm (4-1/2"). One bracket is required for shelf widths up to 600 mm (23-5/8"); two are needed for widths between 600 and 1300 mm. The unit weighs 149 grams and is sold in boxes of 5 pieces.
Automatically locks when flap is in opened position
Press lever to release the lock
For panel thickness 15~35 mm (19/32"~1-3/8")
Required Quantity:- Width up to 600 mm (23-5/8")··ÂÂ
·1 pc, - Width 600~1300 mm (23-5/8"~51-3/16")Â
·Â·Â·2 pcs
Automatically locks when flap is in opened position
Press lever to release the lock
For panel thickness 15~35 mm (19/32"~1-3/8")
Required Quantity:- Width up to 600 mm (23-5/8")···1 pc, - Width 600~1300 mm (23-5/8"~51-3/16")···2 pcs